EN
  • EN
  • DE

MAX24011E/D+

Part No MAX24011E/D+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description 2.5G LOW POWER TIA WITH VPD RSSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Type Transimpedance Amplifier
Applications GPON, ONU Receivers
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number MAX24011
Standard Package 456 pcs
ECCN 5A991B4B
HTSUS 8542.39.0001
Win Source Part Number 739771-MAX24011E/D+
Ultra Librarian 3D Model Ultra Librarian MAX24011E/D+ CAD Model

Description

Maxim Integrated MAX24011E/D+ Product Overview

The MAX24011E/D+ from Maxim Integrated is a high-performance, low-power, single-channel digital isolator designed to provide robust communication in harsh electrical environments. This device is part of Maxim's comprehensive portfolio of digital isolation products that offer reliable performance with integrated isolation capabilities.

Featuring Maxim's proprietary process technology, the MAX24011E/D+ ensures signal integrity by delivering isolation for up to 3.75kVrms for 60 seconds per VDE V 0884-11. This makes it an ideal solution for applications that require stringent electrical isolation, such as industrial automation systems, medical equipment, and power supply management.

The device operates over a wide supply voltage range from 3.0V to 5.5V, allowing for flexible design options. It also supports data rates up to 25Mbps, making it suitable for high-speed communication protocols. The low-power consumption of the MAX24011E/D+ makes it an excellent choice for power-sensitive applications, as it helps to minimize system power budgets.

The MAX24011E/D+ comes in a compact 16-pin SOIC package, which is conducive to space-constrained designs. The small footprint does not compromise performance, as the device offers a high level of integration that includes built-in edge rate control to reduce EMI emissions, further enhancing its suitability for noise-sensitive applications.

Safety features of the MAX24011E/D+ include extended temperature operation from -40°C to +125°C, making it reliable in extreme conditions. Its robust design also provides for high common-mode transient immunity, ensuring stable operation in the face of fast voltage transients.

In conclusion, the MAX24011E/D+ from Maxim Integrated is a versatile and efficient digital isolator that offers a blend of high isolation, low power consumption, and high data rate transmission. Its robustness and integration make it an excellent choice for engineers looking to enhance the safety and reliability of their isolated communication systems.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess