Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Preamplifier
Mounting Type Through Hole
Package / Case 8-SIP
Supplier Device Package 8-SIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 173942-LA3161-E
Ultra Librarian 3D Model Ultra Librarian LA3161-E CAD Model

Description

The LA3161-E is a versatile audio amplifier integrated circuit (IC) from ON Semiconductor, designed to deliver high-quality audio performance for a range of consumer electronics applications. This IC is particularly suited for portable cassette players, radios, and other audio devices where space is at a premium and efficiency is key.

Key Features

  • Low Voltage Operation: The LA3161-E operates at a low voltage, making it ideal for battery-powered devices without compromising sound quality.
  • High Output Power: Despite its compact size, the IC can deliver a substantial amount of power to drive small speakers effectively.
  • Minimal External Components: Designed with integration in mind, the LA3161-E requires very few external components, simplifying circuit design and reducing overall material costs.
  • Low Distortion: The IC produces a clear and precise audio signal, minimizing distortion and ensuring high-fidelity playback.
  • Wide Frequency Response: The LA3161-E offers a broad frequency response range, ensuring accurate reproduction of audio signals across the audible spectrum.

Applications

The LA3161-E is suitable for a wide array of applications where audio amplification is needed. Its compact size and efficient operation make it an excellent choice for:

  • Portable audio devices like cassette players and radios
  • Small home audio systems
  • Personal multimedia devices
  • Automotive audio systems

Technical Specifications

ON Semiconductor's LA3161-E boasts technical specifications that cater to demanding audio applications:

  • Operating Voltage Range: 3V to 8V
  • Maximum Output Power: Dependent on the supply voltage and connected load
  • Total Harmonic Distortion (THD): Low, ensuring clear audio reproduction
  • Package: Compact and robust packaging suitable for various mounting techniques

In conclusion, the LA3161-E from ON Semiconductor is a high-performance audio amplifier IC that offers a combination of low power consumption, high output power, and minimal distortion, making it an ideal solution for manufacturers looking to enhance the audio experience in their portable and compact electronics.

You May Also Be Interested in

Maxim Integrated
Compact 155Mbps to 3.2Gbps Limiting Amplifier
Lowest to $3.7657
ECAD model for MAX3748AETE
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Need more? Email Us
ECAD model for MCP6S22-I/P
Maxim Integrated
IC AMP LIMITING 16-QSOP
Need more? Email Us
ECAD model for MAX3645EEE+T
Analog Devices Inc.
100 dB Range (10 nA to 1 mA) ogarithmic Converter
Lowest to $30.9672
ECAD model for AD8305ACPZ
Maxim Integrated
IC AMP LIMITING SFP 10-UMAX
Lowest to $14.3637
ECAD model for MAX3747AEUB+T
Maxim Integrated
IC AMP POST W/AGC 24TQFN
Lowest to $48.7389
ECAD model for MAX3861ETG+
Analog Devices Inc.
IC OPAMP PGA 2 CIRCUIT 12DFN
Need more? Email Us
ECAD model for LTC6912IDE-2#PBF
Maxim Integrated
Need more? Email Us
ECAD model for MAX3516EUP-T
Maxim Integrated
IC OPAMP GP 200KHZ RRO 8UMAX
Lowest to $2.6826
ECAD model for MAX4163EUA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention