EN
  • EN
  • DE
  • IT

SY88349NDLMG

Part No SY88349NDLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Manufacturer Microchip Technology
Package Tube
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name SY88349
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-5049-5, SY88349NDLMG-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935778-SY88349NDLMG
Ultra Librarian 3D Model Ultra Librarian SY88349NDLMG CAD Model

Description

The SY88349NDLMG from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply clock/data recovery CDR with an integrated Limiting Amplifier. This advanced component is designed to operate over a wide frequency range and is ideal for use in fiber-optic receivers, backplane interconnects, and high-speed data communication systems.

Key Features

  • High Data Rates: Capable of handling data rates from 1.25 Gbps to 12.5 Gbps, the SY88349NDLMG is versatile and suitable for a variety of applications, including Ethernet, Fibre Channel, and SONET/SDH standards.
  • Integrated Limiting Amplifier: The built-in amplifier provides a consistent output amplitude, which ensures a stable signal for reliable data transmission, even in the presence of input signal amplitude variations.
  • Low Power Consumption: Designed with power efficiency in mind, this device utilizes a low-power architecture, making it an excellent choice for power-sensitive applications.
  • Signal Conditioning: The SY88349NDLMG offers a range of signal conditioning features, including programmable input equalization and output de-emphasis, allowing for optimized performance over various media types.
  • Loss of Signal Detection: The device includes a loss of signal (LOS) detection feature that provides a high-gain mode during low input signal conditions, enhancing the receiver's sensitivity and reliability.
  • Small Form Factor: Housed in a compact 16-pin MLF® (Micro Lead Frame) package, the SY88349NDLMG saves valuable board space, making it suitable for dense circuit designs.

Applications

The SY88349NDLMG is engineered for a variety of high-speed communication applications, including:

  • 10G, 40G, and 100G Ethernet transceivers
  • Fibre Channel SAN/NAS systems
  • SONET/SDH optical modules
  • InfiniBand and PCIe interconnects
  • Telecom and datacom equipment

With its robust feature set, the SY88349NDLMG is an excellent choice for designers looking to enhance system performance while maintaining low power consumption and a small footprint.

You May Also Be Interested in

M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.3879 $106.3879
2+ $102.9560 $205.9120
3+ $99.5242 $298.5726
4+ $89.2286 $356.9144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess