Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 64
Function Serial to Parallel
Operating Supply Voltage 4.5 V ~ 15.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775941-HEF4517BP,652
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4517
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4517BP,652 CAD Model

Description

The HEF4517BP,652 is a high-quality integrated circuit (IC) product from NXP Semiconductors, a renowned leader in the electronics industry. This particular IC is part of the HEF4000 family, which is well-known for its robust and reliable CMOS technology. The HEF4517BP,652 is designed to offer a dual 64-stage static shift register functionality, making it an essential component for various digital applications.

Key Features

  • Type: Dual 64-stage static shift register
  • Package: DIP-16 (Dual In-line Package)
  • Logic Family: HEF4000
  • Supply Voltage: 3V to 15V
  • Operating Temperature: -40°C to +85°C
  • Propagation Delay: Ensures swift signal processing

Applications

The HEF4517BP,652 is versatile and can be used in a wide range of electronic circuits. It is particularly suitable for serial-to-parallel data conversion, sequence generation, and as a delay line in digital signal processing. Its dual-register configuration allows for flexible implementation in various digital systems, including computers, communication devices, and control systems.

Product Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the HEF4517BP,652 is no exception. It is manufactured using CMOS technology, which ensures low power consumption and high noise immunity. The product undergoes rigorous testing and quality control measures to guarantee reliability and performance in even the most demanding conditions.

Environmental Compliance

The HEF4517BP,652 is designed with environmental sustainability in mind. It complies with various international standards, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials found in electronic products. This commitment to environmental protection makes the HEF4517BP,652 an eco-friendly choice for electronic manufacturers and designers.

Conclusion

With its robust features, wide range of applications, and commitment to quality and environmental standards, the HEF4517BP,652 from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient dual static shift register. Its adaptability and performance make it a valuable component in the creation of innovative electronic solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.3020
ECAD model for TC74VHC164F
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $2.3459
ECAD model for 74HC594D,112
Texas Instruments
POWER LOGIC 8-BIT SHIFT REGISTER | IC PWR 8BIT SHFT REGISTER 16SOIC
Lowest to $0.5507
ECAD model for TPIC6C596DR
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.3764
ECAD model for TC74VHC165FT
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-SSOP
Need more? Email Us
ECAD model for 74HCT595DB,112
Supertex, Inc
300V, 64-Channel Serial to Parallel Converter with High Voltage Push-Pull Outputs
Lowest to $32.4926
ECAD model for HV507PG
Fairchild/ON Semiconductor
8-Bit Shift Register/Latch with 3-STATE Outputs
Need more? Email Us
ECAD model for CD4094BC
NXP / Nexperia
4-bit parallel access shift register
Need more? Email Us
ECAD model for 74HCT195
Texas Instruments
CMOS 8-Stage Shift-and-Store Nus Register
Lowest to $0.6158
ECAD model for CD4094BPWRG4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention