EN
  • EN
  • DE

ICS8535AGI-31LFT

Part No ICS8535AGI-31LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW SKEW, 1-TO-4, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1183744-ICS8535AGI-31LFT
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS8535AGI-31LFT CAD Model

Description

The ICS8535AGI-31LFT is a high-performance, low-skew, zero delay buffer from IDT (Integrated Device Technology). It is designed to distribute clock signals with minimal signal degradation and skew, ensuring accurate timing in high-speed applications. This device is part of IDT's broad portfolio of clock management solutions and is optimized for demanding timing requirements.

Applications

  • Networking Equipment
  • Data Centers
  • Servers
  • High-Speed Backplanes
  • Telecommunications Infrastructure

Features

  • Zero Delay Buffer
  • Low Output Skew
  • Operating Voltage: 3.3V
  • Differential Clock Input
  • High-Frequency Operation

Benefits

  • Improves System Performance
  • Enhances Signal Integrity
  • Simplifies Clock Distribution
  • Reduces Timing Errors
  • Increases System Reliability

Specifications

The ICS8535AGI-31LFT is meticulously engineered to provide precise clock signal distribution, a critical factor in maintaining data transfer integrity in high-speed digital systems. The zero-delay buffer feature ensures that the output clocks are synchronized with the input clock, minimizing timing uncertainties. Its low output skew guarantees that clock signals arrive at different destinations with minimal time difference, reducing the risk of setup and hold time violations. This device operates at 3.3V, making it compatible with a wide range of digital logic families. The device is usually packaged in a space-saving package, enabling efficient board layout and minimizing the overall footprint of the clock distribution circuitry. The differential clock input enhances noise immunity, ensuring reliable performance even in noisy environments. The high-frequency operation supports advanced applications that require precise timing at elevated speeds.

The ICS8535AGI-31LFT's capacity to distribute clock signals with minimal skew and near-zero delay renders it an ideal choice for applications where timing accuracy is paramount. Its robust design and high-performance characteristics contribute to improved system reliability and performance. This device helps to simplify clock distribution design, reducing the need for complex clock tree synthesis and optimization techniques. The combination of low skew, zero delay, and high drive strength makes the ICS8535AGI-31LFT a versatile and dependable solution for a wide range of clock distribution applications. Careful design consideration has been given to minimize power consumption while maximizing performance. This ensures a balance between efficiency and timing precision in demanding digital systems. The device is also designed to meet stringent industry standards for jitter performance, further enhancing its suitability for high-performance applications.

You May Also Be Interested in

Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
Lowest to $10.8258
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess