EN
  • EN
  • DE

SY89465UMG

Part No SY89465UMG
Manufacturer Micrel
Catalog Clock/Timing - Clock Buffers, Drivers
Description Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263165-SY89465UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89465UMG CAD Model

Description

The SY89465UMG is a precision, high-speed 2.5V/3.3V LVDS receiver from Micrel (now Microchip Technology). It is designed for applications requiring low jitter and high signal integrity, such as clock and data recovery systems, high-speed backplanes, and test and measurement equipment. It translates LVDS signals to LVTTL/LVCMOS levels.

Applications:

  • Clock and Data Recovery (CDR) Systems: Used in high-speed serial communication links to recover clock and data signals.
  • High-Speed Backplanes: Provides reliable signal reception in backplane environments.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other instruments.
  • Networking Equipment: Supports high-speed data transmission in routers, switches, and servers.
  • High-Speed Serial Communication: Implemented in applications using LVDS signaling for data transfer.

Features:

  • LVDS to LVTTL/LVCMOS Translation: Converts LVDS differential signals to single-ended LVTTL/LVCMOS logic levels.
  • High Speed: Supports data rates up to 400 Mbps.
  • Low Jitter: Minimizes jitter accumulation in high-speed data paths.
  • 2.5V/3.3V Operation: Operates from a 2.5V or 3.3V power supply.
  • Fail-Safe Protection: Ensures a known output state when the input is open, shorted, or terminated.
  • Small Footprint: Available in a compact package.

Benefits:

  • Improved Signal Integrity: LVDS signaling provides high noise immunity and reduces electromagnetic interference (EMI).
  • High Performance: High speed and low jitter enable reliable data transmission at high data rates.
  • Simplified System Design: LVDS to LVTTL/LVCMOS translation simplifies interfacing with other logic devices.
  • Robust Operation: Fail-safe protection ensures reliable operation in harsh environments.

Additional Details:

The SY89465UMG features a typical input common-mode voltage range of 0V to 2.4V and a differential input voltage range of 0.2V to 2.4V. It has a propagation delay of typically 1.5 ns. The device is available in a small MSOP package. It is designed to operate over an industrial temperature range.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1393 $65.1144
18+ $6.6782 $120.2076
27+ $6.4703 $174.6981
37+ $6.2613 $231.6681
48+ $6.0522 $290.5056
64+ $5.4262 $347.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess