ON Semiconductor MC100LVEL14DWR2 Product Overview
The MC100LVEL14DWR2 from ON Semiconductor is a high-performance, low-voltage ECL Clock Distribution Chip, designed to meet the stringent requirements of today's high-speed digital systems. This device is part of the 100EL family, which is renowned for its reliability and efficiency in clock distribution applications.
Key Features
- Technology: The device is built on advanced, high-speed silicon-gate ECL technology, providing rapid propagation delays and minimal skew.
- Functionality: It features a 2:5 differential fanout, which is ideal for distributing a single clock input to multiple destinations without signal degradation.
- Voltage Operation: The MC100LVEL14DWR2 operates with a supply voltage of 3.3V ± 10%, making it suitable for low-voltage applications.
- Speed: With a typical propagation delay of 250 ps and output-to-output skew of just 50 ps, it ensures high-speed signal processing and synchronization.
- Temperature Range: It is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring stability in varying environmental conditions.
- Package: The device comes in a 20-SOIC wide body surface mount package, which is compact and suitable for high-density mounting.
Applications
The MC100LVEL14DWR2 is versatile and can be used in a variety of applications, including:
- Clock distribution for high-speed digital systems
- Signal processing in telecommunications and networking equipment
- Server and data center infrastructure
- High-frequency trading systems
- Test and measurement equipment
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC100LVEL14DWR2 is no exception, as it is manufactured to stringent standards, ensuring both performance and durability. With its robust design and proven technology, it is a reliable choice for critical clock distribution tasks in complex digital systems.
Ordering Information
For ordering, the MC100LVEL14DWR2 comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Ensure to consult the datasheet and ON Semiconductor's customer service for comprehensive specifications and ordering details.