EN
  • EN
  • DE

PCK2002PLPWDH-T

Part No PCK2002PLPWDH-T
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description 533 MHz PCI-X clock buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236328-PCK2002PLPWDH-T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2002PLPWDH-T CAD Model

Description

Introducing the NXP PCK2002PLPWDH-T Clock Buffer

The NXP PCK2002PLPWDH-T is a high-performance, low-power clock buffer designed to deliver exceptional timing solutions in a wide range of applications. This device is part of NXP's renowned clock distribution product line, which is known for providing reliable and precise clock signals essential for synchronizing various components in complex electronic systems.

Key Features

  • Multiple Outputs: The PCK2002PLPWDH-T features multiple buffered outputs, ensuring that it can drive several loads simultaneously while maintaining signal integrity.
  • Low Skew: This clock buffer is engineered to offer very low output-to-output skew, which is crucial for maintaining the timing accuracy across different parts of the system.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it versatile for use in different applications from consumer electronics to industrial automation systems.
  • Low Power Consumption: Designed with power efficiency in mind, the PCK2002PLPWDH-T consumes minimal power, thereby helping to extend the life of battery-operated devices and reduce energy costs in wired systems.
  • High Temperature Operation: The device is capable of operating over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Small Footprint: The compact package size allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the NXP PCK2002PLPWDH-T makes it an ideal choice for a multitude of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • Telecommunications infrastructure
  • Consumer electronics including set-top boxes and digital TVs
  • Computing platforms like servers, workstations, and PCs
  • Industrial and automotive systems that require precise timing solutions

With its combination of features, the NXP PCK2002PLPWDH-T is an exceptional clock buffer solution that offers designers the flexibility and performance needed to meet the stringent requirements of modern electronic systems. Its robust design and manufacturing quality make it a reliable choice for ensuring the synchronized operation of digital components, thereby enhancing the overall performance and stability of the end product.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess