EN
  • EN
  • DE

ICS8305AGILFT

Part No ICS8305AGILFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW SKEW, 1-TO-4, MULTIPLEXED DIFFERENTIAL/LVCMOS-TO-LVCMOS/LVTTL FANOUT BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183659-ICS8305AGILFT
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS8305AGILFT CAD Model

Description

The ICS8305AGILFT is a low skew, high performance LVCMOS/LVTTL fanout buffer manufactured by Integrated Circuit Systems (now Renesas). This device is designed to distribute clock signals with minimal skew and jitter, ensuring timing integrity in high-speed digital systems. It is used in various applications where precise clock distribution is critical, such as networking equipment, servers, and data acquisition systems.

Applications

  • Clock distribution: Used for distributing clock signals to multiple devices in a system.
  • Networking equipment: Implemented in routers, switches, and other networking equipment for precise clock synchronization.
  • Servers: Employed in servers for clock distribution to processors, memory, and other components.
  • Data acquisition systems: Utilized in data acquisition systems for timing and synchronization of data sampling.
  • Test and measurement equipment: Integrated into test and measurement equipment for accurate timing control.

Features

  • Low skew: Minimizes the timing difference between output clock signals.
  • Low jitter: Reduces phase noise in the clock signals.
  • High fanout: Drives multiple loads without significant signal degradation.
  • LVCMOS/LVTTL compatible: Compatible with LVCMOS and LVTTL logic levels.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.

Benefits

  • Improved timing accuracy: Low skew and jitter ensure accurate timing in high-speed digital systems.
  • Enhanced system performance: Precise clock distribution improves overall system performance.
  • Simplified design: High fanout simplifies clock distribution network design.
  • Easy integration: LVCMOS/LVTTL compatibility simplifies integration with other digital circuits.
  • Reliable operation: Designed for reliable operation in demanding environments.

Additional Details

The ICS8305AGILFT is typically packaged in a TSSOP (Thin Shrink Small Outline Package). The operating frequency range, output impedance, and power supply voltage are important parameters to consider for specific applications; refer to the datasheet for these values. Proper termination techniques and power supply decoupling are essential for minimizing signal reflections and ensuring stable operation. The device's propagation delay is also a crucial factor in timing-critical applications. Datasheets include information about the output drive strength, which dictates the number of compatible loads it can drive effectively.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0755 $60.9060
28+ $4.1645 $116.6060
43+ $4.0344 $173.4792
60+ $3.9043 $234.2580
77+ $3.7741 $290.6057
103+ $3.3837 $348.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,136 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess