EN
  • EN
  • DE

SY10H601JC

Part No SY10H601JC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 9-BIT ECL-TO-TTL WITH 3-STATE ENABLE | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 85°C
Features Tri-State Input
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10H601
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262986-SY10H601JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10H601JC CAD Model

Description

The SY10H601JC is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the SY10 series, which is known for its high-speed and low-power consumption, making it an ideal choice for demanding applications in the telecommunications, computing, and industrial sectors.

Key Features

  • High-Speed Operation: The SY10H601JC operates at exceptional speeds, making it suitable for high-frequency applications where timing precision is critical.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to consume minimal power, which helps in reducing the overall power consumption of the system it is integrated into.
  • Logic Family Compatibility: This IC is compatible with ECL logic families, allowing for easy integration with existing digital systems that utilize Emitter-Coupled Logic.
  • Differential Inputs and Outputs: The SY10H601JC features differential inputs and outputs, providing improved noise immunity and signal integrity over single-ended designs.
  • Flexible Power Supply: The device can operate over a range of power supply voltages, offering flexibility in various power environments.
  • Temperature Range: It is designed to work within an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SY10H601JC is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Clock distribution networks
  • Automated test equipment
  • Pulse and signal generators
  • High-frequency signal processing

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY10H601JC is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust this product for their critical applications where failure is not an option.

Conclusion

The SY10H601JC from Microchip Technology is an exemplary component that balances speed, power efficiency, and reliability, making it an excellent choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess