Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Union Semiconductor (HK) Limited
Package Tape & Reel (TR)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 2.3 V ~ 5.5 V
Output Type Tri-State
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-QFN (3.5x3.5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 3351-UM3304QSTR
Standard Package 3,000
Win Source Part Number 1125015-UM3304QS
Ultra Librarian 3D Model Ultra Librarian UM3304QS CAD Model

Description

The Union Semiconductor (HK) Limited UM3304QS is an integrated circuit that is designed for voltage level translation. The manufacturer is Union Semiconductor (HK) Limited.

  • Data Rate: 100Mbps
  • Channel Type: Bidirectional
  • Channels per Circuit: 4
  • Mounting Type: SMD (SMT)
  • VCCA Voltage Range: 1.65 V ~ 3.6 V
  • VCCB Voltage Range: 2.3 V ~ 5.5 V
  • Packaging: Tape and Reel
  • Standard Package: 3,000

You May Also Be Interested in

Texas Instruments
16-BIT 3.3-V TO 5-V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS | LOGIC GATES AND INVERTERS
Lowest to $0.9576
ECAD model for SN74ALVC164245DGG
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $1.1880
ECAD model for SN74AVCH2T45DCUT
Microchip Technology
3.3V/5V DUAL LVTTL/LVCMOS-to-DIFFERENTIAL | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Need more? Email Us
ECAD model for SY100EPT22VKI
Microchip Technology
IC XLTR MS UNIDIR 8-SOIC
Need more? Email Us
ECAD model for SY100ELT23ZG-TR
Microchip Technology
IC XLTR MS UNIDIR 8-MLF
Lowest to $12.3311
ECAD model for SY89322VMG-TR
ON Semiconductor
Hex Level Shifter for TTL to CMOS or COMS to CMOS
Lowest to $2.7334
ECAD model for MC14504BFEL
ON Semiconductor
2.5 V/3.3 V Any Level Positive Input to -2.5 V/-3.3 V LVNECL Output Translator
Need more? Email Us
ECAD model for NB100LVEP91DWR2G
Maxim Integrated
IC XLTR VL UNIDIR 20-TSSOP
Need more? Email Us
ECAD model for MAX3012EUP+T
Microchip Technology
IC XLTR MS UNIDIR 8-MSOP
Need more? Email Us
ECAD model for SY100EPT23LKG-TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4222 $50.6640
290+ $0.3464 $100.4560
450+ $0.3356 $151.0200
620+ $0.3248 $201.3760
800+ $0.3140 $251.2000
1,070+ $0.2815 $301.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 247 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention