EN
  • EN
  • DE

HA5420

Part No HA5420
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M4F, 256 KB, 1.71 to 3.6V, TQFP-100, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971784-HA5420
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA5420 CAD Model

Description

The HA5420 from Microchip Technology is a high-performance, precision operational amplifier designed to address the rigorous requirements of advanced electronic systems. This operational amplifier stands out for its exceptional speed, accuracy, and reliability, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and professional audio equipment.

Key Features

  • High Slew Rate: The HA5420 offers a high slew rate that ensures rapid response to input signal changes, which is critical for high-speed signal processing applications.
  • Low Distortion: With its low distortion characteristics, the HA5420 maintains signal fidelity, providing clean and accurate amplification that is essential for high-performance audio and precision measurement systems.
  • Wide Bandwidth: The wide bandwidth of this operational amplifier accommodates a broad range of frequencies, making it versatile for various applications that require high-frequency response.
  • Low Noise: The HA5420 is engineered to minimize noise, which is paramount for applications where signal integrity is crucial, such as sensitive instrumentation and data acquisition systems.

Applications

  • Medical Instrumentation
  • Professional Audio Equipment
  • Test and Measurement Equipment
  • Active Filter Circuits
  • Data Acquisition Systems

Microchip Technology's HA5420 is a robust operational amplifier that delivers outstanding performance and is built to meet the stringent specifications of professional-grade electronic equipment. Its combination of high speed, low distortion, and low noise makes it a superior choice for designers seeking to enhance the performance and reliability of their systems. The HA5420 is available in various packages, allowing for flexible integration into different circuit designs.

For detailed specifications, application notes, and support resources, visit the Microchip Technology website.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess