EN
  • EN
  • DE

SN65EPT21DR

Part No SN65EPT21DR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC XLATR DIFF ECL/PECL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVDS, PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098767-SN65EPT21DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65EPT21DR CAD Model

Description

Product Overview: SN65EPT21DR from Texas Instruments

The SN65EPT21DR is a robust differential line driver from Texas Instruments, designed to deliver high-speed data transmission with exceptional signal integrity. This component is part of TI's extensive interface portfolio, specifically tailored for applications that require low-power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High-Speed Performance: The SN65EPT21DR is capable of operating at significant speeds, making it suitable for applications that demand fast data throughput.
  • Low Power Consumption: Engineered for efficiency, this device consumes minimal power, which is critical for battery-operated and power-sensitive systems.
  • Reduced EMI: Thanks to its differential output design, the SN65EPT21DR inherently produces less EMI, contributing to better performance in noise-sensitive environments.
  • Wide Operating Range: It has a broad operating temperature range, ensuring reliability and stability across various conditions.
  • Compatibility: The device is compatible with the industrial standard footprint, making it easy to integrate into existing designs without significant modifications.

Applications

The SN65EPT21DR is versatile and can be used in a range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • High-Speed Digital Data Transmission

Technical Specifications

With a differential design that allows for bidirectional operation, the SN65EPT21DR ensures reliable communication between devices. It operates over a supply voltage range of 3.3V, which is standard in the industry, providing an easy fit for most systems. The packaging is in a small-outline integrated circuit (SOIC) form, with a reel packaging option for efficient assembly processes.

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN65EPT21DR is no exception. Customers can expect robust performance and longevity from this product. Additionally, TI provides comprehensive technical support, including detailed datasheets, application notes, and a knowledgeable customer service team to assist with any design-in or application questions.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8181 $54.7267
16+ $6.4148 $102.6368
25+ $6.2144 $155.3600
34+ $6.0139 $204.4726
44+ $5.8135 $255.7940
58+ $5.2121 $302.3018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess