EN
  • EN
  • DE

SY10H601JZ

Part No SY10H601JZ
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 9-BIT ECL-TO-TTL WITH 3-STATE ENABLE | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 85°C
Features Tri-State Input
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10H601
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262987-SY10H601JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10H601JZ CAD Model

Description

The SY10H601JZ is a high-speed, precision integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is designed to cater to a wide array of applications, particularly in the high-speed communications and computing sectors.

Key Features

  • High-Speed Performance: The SY10H601JZ is designed to operate at exceptional speeds, making it ideal for applications that require quick data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to maintain low power consumption, enhancing the energy efficiency of the systems it is integrated into.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, the SY10H601JZ delivers reliable and consistent performance, which is crucial for mission-critical systems.
  • Versatility: This product is versatile and can be used across various applications, allowing designers to incorporate it into multiple aspects of their projects.

Applications

The SY10H601JZ is suitable for a range of applications, including but not limited to:

  • High-speed data communication systems
  • Advanced computing and data processing units
  • Networking equipment and infrastructure
  • Signal processing applications

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY10H601JZ is manufactured to the highest standards, ensuring that it meets the stringent requirements of the industries it serves. Users can trust this product to deliver exceptional performance and to stand the test of time, even under challenging conditions.

Support and Resources

Microchip Technology provides comprehensive support and resources for the SY10H601JZ, including detailed datasheets, technical documentation, and customer support services. Design engineers and product developers can access a wealth of information to aid in the integration and deployment of this IC in their projects.

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess