Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 344 Hz ~ 7.2 kHz
Frequency - Self Resonant 430Hz
Impedance 8 Ohms
Efficiency - dBA 82.00
Efficiency - Testing 250mW/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 250 mW
Power - Max 500 mW
Port Location Top
Shape Round, Square Frame
Material - Cone Paper
Material - Magnet Ferrite
Termination Solder Eyelet(s)
Size / Dimension 1.969" L x 1.969" W (50.00mm x 50.00mm)
Height - Seated (Max) 0.689\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547290-GF0506
Ultra Librarian 3D Model Ultra Librarian GF0506 CAD Model

You May Also Be Interested in

DB Unlimited.
SPEAKER 4OHM 2.5W 99DB 220HZ / 4 Ohms General Purpose Speaker 2.5 W 150 Hz ~ 20 kHz Top Round
Lowest to $8.9406
ECAD model for SM330104-1
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
ECAD model for RVA-90020-N15
DB Unlimited.
8 Ohms General Purpose Speaker 3 W 100 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for SC700208-1
Soberton Inc.
SPEAKER 8 OHM87 DB 1.0W/1.5W 750 / 8 Ohms General Purpose Speaker 1 W 300 Hz ~ 8 kHz Top Round
Need more? Email Us
ECAD model for SP-2305W
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Need more? Email Us
ECAD model for PH-230Q
DB Unlimited.
8 Ohms General Purpose Speaker 500 mW 500 Hz ~ 20 kHz Top Round
Need more? Email Us
ECAD model for SM280508-1
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for RVA-90040-N06
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
ECAD model for RVA-90080-N03
Knowles
SPEAKER 32OHM 40MW TOP PORT 85DB / 32 Ohms Receiver Speaker 40 mW 100 Hz ~ 10 kHz Top Rectangular
Need more? Email Us
ECAD model for 2403 260 00031

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention