EN
  • EN
  • DE

ADG3308BCBZ-1-REEL

Part No ADG3308BCBZ-1-REEL
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 8CH 1.2-5.5V 20-WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.15V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 20-WLCSP
Win Source Part Number 198718-ADG3308BCBZ-1-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3308BCBZ-1-REEL CAD Model

Description

ADG3308BCBZ-1-REEL by Analog Devices Inc.

The ADG3308BCBZ-1-REEL is a versatile level translator from Analog Devices Inc., designed to provide seamless voltage level translation for data signals, making it an essential component in multi-voltage digital system environments. This product is particularly useful when interfacing devices operating at different voltage levels, ensuring compatibility and protecting sensitive components from damage caused by overvoltage conditions.

Key Features:

  • 8-Channel Bidirectional Logic Level Translation: The ADG3308 allows for eight independent channels of bidirectional voltage level translation, which is ideal for applications requiring multiple signal translations between different voltage domains.
  • Wide Voltage Range: It supports a voltage range of 1.15V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, providing the flexibility to work with various logic levels in modern electronic systems.
  • Low On Resistance: The device features a low on resistance, typically around 4 ohms, which minimizes signal distortion and ensures high integrity of the data transmission.
  • Power-Off Protection: Inputs and outputs will default to a high impedance state when either VCCA or VCCY is powered off, thus preventing any potential damage to the connected devices.
  • Break-Before-Make Switching: This functionality ensures that the source and destination are disconnected before a new connection is made, preventing potential short circuits during the translation process.
  • Flow-Through Design: The pin configuration of the ADG3308 facilitates a simple PCB layout with a flow-through design that simplifies the routing of traces on a printed circuit board.

Applications:

The ADG3308BCBZ-1-REEL is ideal for a wide range of applications, including but not limited to:

  • Level translation for SD/MMC cards
  • Mobile phones and personal digital assistants (PDAs)
  • GPS systems
  • Signal interfacing across different voltage domains in multi-platform systems

Supplied in a compact, surface-mount package, the ADG3308BCBZ-1-REEL is available on a reel, making it suitable for automated assembly processes and volume production. Its reliability and performance are backed by Analog Devices Inc.'s reputation for high-quality semiconductor products.

For designers and engineers looking for a robust and flexible logic level translation solution, the ADG3308BCBZ-1-REEL offers an excellent choice, combining industry-leading features with the convenience of a multi-channel device.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7996 $53.9980
12+ $8.8613 $106.3356
18+ $8.5843 $154.5174
25+ $8.3074 $207.6850
32+ $8.0305 $256.9760
42+ $7.1998 $302.3916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,909 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess