EN
  • EN
  • DE

SN65ELT22DGK

Part No SN65ELT22DGK
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 5-V Dual TTL-to-Differential PECL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65ELT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252649-SN65ELT22DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65ELT22
Introduction Date June 01, 2008
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65ELT22DGK CAD Model

Description

Product Overview: SN65ELT22DGK from Texas Instruments

The SN65ELT22DGK is a robust and high-performance dual differential PECL-to-TTL translator integrated circuit, expertly designed and manufactured by Texas Instruments. This device is engineered to provide a reliable interface between systems operating at different voltage levels, specifically converting differential positive emitter-coupled logic (PECL) signals to transistor-transistor logic (TTL) outputs. With its advanced features and specifications, the SN65ELT22DGK is an ideal choice for a wide range of applications in telecommunications, computing, and industrial electronics.

Key Features

  • High-Speed Performance: The device is capable of handling fast signal transitions, making it suitable for high-frequency applications where signal integrity is paramount.
  • Dual Channels: It comes with two independent channels, each capable of translating PECL to TTL, thus offering flexibility in handling multiple signals simultaneously.
  • Wide Voltage Range: The translator operates over a broad range of supply voltages, accommodating various system requirements and ensuring compatibility with different PECL levels.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65ELT22DGK consumes minimal power, contributing to the overall energy efficiency of the system.

Applications

The versatility of the SN65ELT22DGK allows it to be utilized in numerous applications such as:

  • High-speed data communication systems
  • Networking equipment, including routers and switches
  • Signal conversion between different logic families
  • Test and measurement equipment
  • Clock distribution circuits

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the SN65ELT22DGK is no exception. Manufactured using industry-leading techniques, this product is designed to meet the stringent requirements of professional electronics design and to perform reliably in various environmental conditions.

Package and Availability

The SN65ELT22DGK comes in an 8-pin VSSOP (DGK) package, offering a compact footprint for space-constrained applications. With Texas Instruments' global distribution network, this product is widely available and can be sourced easily for both prototype development and mass production.

In conclusion, the SN65ELT22DGK from Texas Instruments stands out as a high-quality PECL-to-TTL translator, providing designers with a reliable and efficient solution for interfacing between different logic levels.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6996 $51.2924
46+ $2.2151 $101.8946
70+ $2.1459 $150.2130
97+ $2.0767 $201.4399
125+ $2.0074 $250.9250
167+ $1.7998 $300.5666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess