EN
  • EN
  • DE

TDA7467D013TR

Part No TDA7467D013TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 216015-TDA7467D013TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7467D013TR CAD Model

Description

STMicroelectronics TDA7467D013TR Audio Processor

The TDA7467D013TR from STMicroelectronics is a multifunctional audio processor IC designed to deliver high-quality sound and a wide range of features for audio applications. This integrated circuit is part of the TDA7467 series and comes in a compact surface-mount package, making it suitable for space-constrained applications where performance cannot be compromised.

Key Features:

  • Audio Processing Capabilities: The TDA7467D013TR offers advanced audio processing functions, including volume control, tone control (bass and treble), and balance control. This allows for a customizable listening experience tailored to the user's preferences or the specific requirements of the audio system.
  • Input Flexibility: With multiple input channels, this audio processor can handle various audio sources, making it versatile for different audio setups and applications.
  • Low Distortion: The TDA7467D013TR is designed to provide low distortion output, ensuring clear and high-fidelity audio reproduction, which is crucial for maintaining the integrity of the original sound.
  • Minimal External Components: The design of this IC requires a minimal number of external components, simplifying the circuit design and reducing the overall cost and complexity of the audio system.
  • Robust Package: Encased in a SO-20 package, the TDA7467D013TR is designed to withstand the rigors of modern electronic environments, providing reliable performance over a wide range of operating conditions.

Applications:

The TDA7467D013TR is ideal for a variety of audio applications, including:

  • Home audio systems
  • Television sets
  • Car audio systems
  • Personal computers and multimedia speakers

Technical Specifications:

With a supply voltage range that is conducive to various power environments, the TDA7467D013TR can be integrated into systems with different power requirements. The IC's operating temperature range ensures stability and functionality in diverse environmental conditions.

STMicroelectronics' commitment to quality and innovation is reflected in the TDA7467D013TR audio processor, which provides manufacturers and audio designers with a reliable and high-performance solution for their audio processing needs.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess