EN
  • EN
  • DE

STLC3055Q

Part No STLC3055Q
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 44TQFP / SLIC Interface 44-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications SLIC
Interface Parallel
Voltage - Supply 5.5V ~ 15.8V
Package / Case 44-LQFP
Supplier Device Package 44-TQFP (10x10)
Mounting Type Surface Mount
Base Product Number STLC30
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 346198-STLC3055Q
Ultra Librarian 3D Model Ultra Librarian STLC3055Q CAD Model

Description

The STLC3055Q from STMicroelectronics is a cutting-edge, high-performance power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic applications. This versatile component is engineered to provide a reliable power solution for a wide range of devices, including smartphones, tablets, and other portable electronics.

Key Features

  • High Efficiency: The STLC3055Q is optimized for high-efficiency operation, which ensures minimal power loss during conversion and extends battery life for portable devices.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing for more compact and sleek device designs.
  • Advanced Process Technology: Manufactured using STMicroelectronics' state-of-the-art process technology, the STLC3055Q delivers both reliability and performance.
  • Integrated Features: The PMIC includes multiple integrated features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe and stable operation under various conditions.

Applications

The STLC3055Q is suitable for a diverse range of applications. Its robust power management capabilities make it particularly useful in:

  • Portable and wearable technology
  • Wireless communication systems
  • Power supply modules
  • Energy-sensitive IoT devices

Product Specifications

STMicroelectronics has equipped the STLC3055Q with an array of specifications that cater to the needs of modern electronics. This includes:

  • Voltage regulation for stable power delivery
  • Low quiescent current for improved energy efficiency
  • Adjustable output voltage to accommodate various device requirements
  • Fast transient response to cope with rapid load changes

In conclusion, the STLC3055Q is a testament to STMicroelectronics' commitment to innovation and quality in power management solutions. It is an essential component for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess