Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Number of Taps/Steps 128
Purpose Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns to 3.63ns
Number of Independent Delays 1
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 140131-SY10E195JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E195JC CAD Model

Description

Product Overview: SY10E195JC from Microchip Technology

Microchip Technology's SY10E195JC is a high-performance, precision 5-bit digital delay line designed for use in clock distribution and timing control applications. This component is part of Microchip's high-speed ECLinPS MAX™ family, offering a unique combination of features that make it ideal for system timing adjustments in various digital systems.

Key Features

  • Adjustable Delay: The SY10E195JC provides five bits of digitally controlled delay, allowing for precise timing adjustments. This feature is crucial for synchronizing signals in high-speed digital circuits.
  • High-Speed Operation: Designed to meet the demands of high-frequency clock systems, this device supports very high-speed operation which is characteristic of ECLinPS MAX™ devices.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10E195JC is designed for low power consumption, making it suitable for power-sensitive applications.
  • Temperature Stability: The delay line maintains consistent performance across a wide range of operating temperatures, ensuring reliable operation in varying environmental conditions.
  • Voltage Flexibility: It operates with a wide range of supply voltages, providing design flexibility for various system voltage requirements.

Applications

The SY10E195JC is versatile and can be used in a multitude of applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data communications
  • Signal processing
  • Phase-locked loop (PLL) circuitry
  • Clock distribution networks

Technical Specifications

The technical specifications of the SY10E195JC include a 5V power supply voltage, an operating temperature range of -40°C to +85°C, and a standard 28-lead PLCC package. The device also includes advanced features like programmable delay steps and a choice of positive or negative logic inputs, providing additional design options for engineers.

With its robust feature set and Microchip's reputation for quality, the SY10E195JC is an excellent choice for designers looking to optimize the timing and synchronization in their high-speed digital systems.

You May Also Be Interested in

Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $4.9538
ECAD model for LTC6994CDCB-1#PBF
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
ECAD model for DS1110LE-500+
ON Semiconductor
Active Programmable Delay Line 1-IN 0.02ns ABS 4.03ns MAX 28-Pin PLCC T/R / IC DELAY LINE 128TAP PROG 28PLCC
Need more? Email Us
ECAD model for MC10E195FNR2G
Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us
ECAD model for DS1110S-125+
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-200+
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $25.4257
ECAD model for DS1007S-1
Dallas Semiconductor
3.3V 5-Tap Economy Timing Element Delay Line
Need more? Email Us
ECAD model for DS1100LU-250
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
ECAD model for DS1110S-60+
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
ECAD model for DS1100LU-150+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention