The Maxim Integrated DS1000S-60 is a highly reliable, precision silicon delay line product that offers a fixed delay of 60 nanoseconds. It is part of the DS1000 series that provides a range of delay lines suitable for a variety of timing and synchronization applications across the electronics industry. This component is designed to meet the stringent demands of high-speed data communication, signal processing, and timing control in complex digital systems.
Key Features
- Fixed Delay: 60ns delay ensures precise timing for critical applications.
- Low Voltage Operation: Operates at a voltage range of 4.75V to 5.25V, making it compatible with standard TTL levels.
- High Reliability: Built with Maxim Integrated's advanced technology, ensuring long-term reliability and performance.
- Wide Operating Temperature: Functions within a temperature range of -40°C to +85°C, suitable for various environmental conditions.
- Compact Packaging: Available in a small 8-pin SOIC package, saving valuable board space.
- Easy Integration: Simple to integrate into existing designs, requiring minimal additional components.
Applications
The DS1000S-60 is versatile and can be utilized in a multitude of applications, including:
- Network synchronization
- Signal buffering and timing adjustment
- Glitch and edge-triggered circuitry
- Serial communication systems
- Computer systems and peripherals
Product Specifications
Parameter
Value
Delay Time
60ns
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
Package Type
8-pin SOIC
The Maxim Integrated DS1000S-60 delay line is an essential component for designers seeking precise timing control in their digital systems. Its robust design and ease of implementation make it a go-to solution for a wide array of timing-related challenges.