EN
  • EN
  • DE

DS1100LU-100+T&R

Part No DS1100LU-100+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 100NS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 20ns
Tap Increment 20 ns
Available Total Delays 100ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1100
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 730616-DS1100LU-100+T&R
Ultra Librarian 3D Model Ultra Librarian DS1100LU-100+T&R CAD Model

Description

Product Overview: DS1100LU-100+T&R by Maxim Integrated

The DS1100LU-100+T&R is a state-of-the-art delay line IC manufactured by Maxim Integrated, a leader in innovative analog and mixed-signal products. This component is specifically designed to provide precise and programmable timing delays for a wide range of applications. The DS1100LU-100+T&R is an integral part of electronic systems where timing accuracy and reliability are paramount.

Key Features

  • Timing Range: The device offers a timing range of 5ns to 500ns per tap, allowing for a high degree of precision in timing adjustments.
  • Programmability: With 5 programmable taps, users can easily configure the delay line to meet specific timing requirements, enhancing design flexibility.
  • Supply Voltage: Operating from a 3.3V ±10% supply voltage, the DS1100LU-100+T&R is suitable for low-voltage applications, contributing to power efficiency.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring stable performance across various environmental conditions.
  • Form Factor: The compact 8-pin μSOP package allows for space-saving in PCB designs, making it ideal for dense circuit layouts.
  • Quality: Maxim Integrated's commitment to quality ensures that the DS1100LU-100+T&R is a reliable component for critical timing solutions.

Applications

The versatility of the DS1100LU-100+T&R makes it suitable for a wide array of applications, including but not limited to signal processing, clock distribution, and time delay generation in:

  • Communication systems
  • Embedded systems
  • Data storage devices
  • Industrial controls

Ordering Information

The product is available in a tape and reel format, denoted by the "+T&R" suffix, facilitating automated assembly processes and bulk handling. This packaging option is ideal for high-volume production requirements, ensuring a streamlined manufacturing workflow.

Conclusion

Maxim Integrated's DS1100LU-100+T&R delay line IC is a robust and precise solution for managing timing delays in electronic circuits. Its programmability, efficiency, and compact form factor make it a valuable component for designers looking to optimize the timing characteristics of their systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8549 $61.6941
21+ $5.6249 $118.1229
32+ $5.4481 $174.3392
44+ $5.2726 $231.9944
57+ $5.0970 $290.5290
76+ $4.5703 $347.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess