EN
  • EN
  • DE

SY604JZ

Part No SY604JZ
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Number of Taps/Steps 255
Function Programmable
Delay to 1st Tap 4ns
Tap Increment 15.7 ps
Available Total Delays 4ns ~ 40ns
Number of Independent Delays 1
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY604
Other Names SY604JZ,1611-SY604JZ,-576-2539,576-2539
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265367-SY604JZ
Ultra Librarian 3D Model Ultra Librarian SY604JZ CAD Model

Description

The SY604JZ is a state-of-the-art integrated circuit brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance product is designed to cater to a wide range of applications, from industrial automation to consumer electronics, automotive systems, and beyond.

At the core of the SY604JZ is a powerful microcontroller that boasts exceptional efficiency and versatility. It is equipped with advanced features that enable it to deliver top-notch performance while maintaining low power consumption. The microcontroller's architecture is optimized for fast processing speeds and is capable of handling complex tasks with ease.

The SY604JZ also comes with a rich set of peripherals that enhance its functionality. These peripherals include multiple communication interfaces such as I2C, SPI, and UART, which allow for seamless integration with other components and systems. Additionally, it offers a variety of digital and analog inputs/outputs, providing designers with the flexibility to connect a wide range of sensors, actuators, and other electronic components.

Security is a paramount concern in today's interconnected world, and the SY604JZ addresses this with robust security features. These include hardware-based encryption and secure boot capabilities, ensuring that data remains protected and systems are safe from unauthorized access and malicious attacks.

The SY604JZ is designed with longevity in mind, ensuring a long product lifecycle that is crucial for industrial and automotive applications where long-term availability is essential. Microchip Technology's commitment to quality means that the SY604JZ is a reliable choice for your critical applications.

In summary, the SY604JZ from Microchip Technology is an exceptional microcontroller that combines high performance, extensive peripheral support, and advanced security features into a single package. It is an ideal choice for engineers looking to develop sophisticated and secure electronic systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess