Products specifications Report Issue?

Access Time 5 µs
Case / Package TO-92-3
Contact Plating Tin
Density 20 kb
Height 4.95 mm
Interface Serial
Length 4.95 mm
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Memory Size 2.5 kB
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Number of Pins 3
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Width 3.94 mm
Win Source Part Number 1112969-DS28EC20+
Categories EEPROM
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28EC20+ CAD Model

Description

Maxim Integrated DS28EC20+ 1-Wire EEPROM

The Maxim Integrated DS28EC20+ offers a robust and convenient memory storage solution, designed to provide a seamless and efficient way to store and retrieve data in a variety of applications. This 20kb 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) is a high-capacity, non-volatile memory device that utilizes Maxim's exclusive 1-Wire protocol to ensure a minimal pin count and simplify the system design.

The DS28EC20+ features a generous 20-kilobit memory capacity, organized as 80 memory pages of 32 bytes each. This organization allows for flexible data storage, making it suitable for storing configuration data, user preferences, or small data logs. The EEPROM's data integrity is maintained with a robust error-checking and correction algorithm, which ensures that the data is reliably stored and retrieved without corruption.

One of the key advantages of the DS28EC20+ is its 1-Wire interface, which allows for a single data line (plus ground) to handle communication between the memory device and the host controller. This simplifies the wiring and can reduce the overall cost of the system. The 1-Wire protocol also supports multi-drop configurations, enabling several DS28EC20+ devices to be connected to the same data line for efficient use of resources.

With its wide operating voltage range of 2.8V to 5.25V and an extended temperature range of -40°C to +85°C, the DS28EC20+ is designed to perform reliably in harsh environments, making it an ideal choice for industrial applications. The device also features a unique, factory-lasered and tested 64-bit registration number that ensures a unique identity, which can be used for tracking or identification purposes.

The DS28EC20+ is available in a compact TSOC-6 package, which is suitable for space-constrained applications. Whether used for device authentication, storing calibration data, or for general-purpose data storage, the Maxim Integrated DS28EC20+ provides a dependable and flexible solution for designers and engineers.

With its combination of high capacity, small form factor, and the convenience of the 1-Wire interface, the DS28EC20+ is a valuable component for any application requiring a reliable and easy-to-implement non-volatile memory storage.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ECAD model for NM93CS06M
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1449
ECAD model for BL24C256A-PARC
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ECAD model for FM93C66ALMT8X
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93CS66N
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2585
ECAD model for BL24C512A-PARC
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.1350
ECAD model for P24C128D-TSH-MIR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5882 $50.2348
34+ $2.9442 $100.1028
53+ $2.8522 $151.1666
73+ $2.7602 $201.4946
94+ $2.6682 $250.8108
126+ $2.3922 $301.4172
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,700 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention