EN
  • EN
  • DE

ENGNCS12802UTMNG

Part No ENGNCS12802UTMNG
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822676-ENGNCS12802UTMNG
Ultra Librarian 3D Model Ultra Librarian ENGNCS12802UTMNG CAD Model

Description

ON Semiconductor ENGNCS12802UTMNG Overview

The ENGNCS12802UTMNG is a cutting-edge integrated circuit (IC) product from ON Semiconductor, designed for high-performance applications that require reliable and efficient power management. This IC is an excellent choice for designers looking to enhance their systems with a component that offers both versatility and robustness.

Key Features

  • High Efficiency: The ENGNCS12802UTMNG is designed to provide maximum power efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing for more compact and streamlined designs.
  • Durable Construction: Built to withstand the rigors of demanding environments, the ENGNCS12802UTMNG is manufactured using high-quality materials that ensure longevity and consistent performance.
  • Advanced Technology: Utilizing ON Semiconductor's latest advancements in circuit design, this product delivers exceptional functionality and meets the needs of modern electronic systems.

Applications

The versatility of the ENGNCS12802UTMNG makes it suitable for a wide range of applications, including but not limited to:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

Engineers and designers can expect the following specifications from the ENGNCS12802UTMNG:

  • Voltage ratings that accommodate standard power supply ranges
  • Current handling capabilities aligned with typical application requirements
  • Protection features such as over-current, over-voltage, and thermal shutdown mechanisms
  • High switching frequencies for improved power conversion efficiency
  • Low quiescent current to minimize standby power consumption

Quality and Support

ON Semiconductor is committed to providing high-quality products and customer support. The ENGNCS12802UTMNG is backed by the company's rigorous testing and validation processes, ensuring that it meets the highest standards of performance and reliability. Technical support and detailed documentation are readily available to assist with integration and troubleshooting.

In conclusion, the ENGNCS12802UTMNG from ON Semiconductor is a powerful and reliable IC that offers a blend of efficiency, compactness, and durability, making it an ideal choice for a multitude of power management applications.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess