EN
  • EN
  • DE

SY100E417JY-TR

Part No SY100E417JY-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 28PLCC / Mixed Signal Translator Bidirectional 1 Circuit 5 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 5
Input Signal LVPECL, PECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E417
Other Names SY100E417JY TR,SY100E417JY TR,SY100E417JYTR,SY100E417JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256204-SY100E417JY-TR
Ultra Librarian 3D Model Ultra Librarian SY100E417JY-TR CAD Model

Description

Product Overview: SY100E417JY-TR by Microchip Technology

The SY100E417JY-TR, crafted by the renowned Microchip Technology, is a high-performance integrated circuit that stands out in the realm of digital systems. This quintessential component is designed to cater to the rigorous demands of fast-paced and high-frequency applications, making it an indispensable asset for modern electronics.

Key Features

  • High-Speed Operation: The SY100E417JY-TR is engineered for exceptional speed, ensuring rapid data processing and minimal signal delay, which is crucial for time-sensitive applications.
  • Quad Differential Line Receiver: Equipped with four differential line receivers, this IC offers increased data integrity and noise immunity, a vital feature for maintaining signal fidelity in challenging electrical environments.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, reducing the overall energy consumption of the systems in which it is integrated.
  • Extended Temperature Range: The robust design allows for operation in a wide temperature range, making it suitable for industrial applications that may experience extreme conditions.

Applications

The SY100E417JY-TR is a versatile component that finds its place in a multitude of applications, such as:

  • High-speed data communication systems
  • Automated test equipment
  • Telecommunications infrastructure
  • Aerospace and defense electronics
  • Networking and data center hardware

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100E417JY-TR is no exception, as it is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure its performance under a wide range of conditions.

Environmental Compliance

The SY100E417JY-TR adheres to environmental regulations, including RoHS compliance, which ensures that it is free from hazardous substances. This commitment to environmental sustainability makes it a conscientious choice for eco-friendly electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess