EN
  • EN
  • DE

SY100E137JZ-TR

Part No SY100E137JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC COUNTER RIPPLE 8BIT 28-PLCC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Asynchronous/Synchronous
Count Rate 2.2 GHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E137
Other Names SY100E137JZ TR,SY100E137JZ TR,SY100E137JZTR,SY100E137JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259070-SY100E137JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E137JZ-TR CAD Model

Description

Microchip Technology SY100E137JZ-TR Product Overview

The SY100E137JZ-TR from Microchip Technology is a high-speed, integrated circuit designed to meet the stringent requirements of today's fast-paced and high-performance digital systems. This versatile component is part of Microchip's family of high-speed logic devices, which are known for their reliability, durability, and cutting-edge performance.

Key Features

  • High-Speed Operation: The SY100E137JZ-TR is optimized for exceptional speed, making it an ideal choice for applications that require rapid data processing and high-frequency signal handling.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, thus contributing to energy-efficient designs and reducing the overall power requirements of the system.
  • Differential Outputs: It features differential outputs which provide improved signal integrity and noise immunity, a critical aspect for maintaining data integrity in noisy environments or when dealing with high-speed signals.
  • Temperature Range: This device is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface Mount Package: The SY100E137JZ-TR is available in a compact surface-mount package, allowing for efficient use of PCB space and facilitating modern, high-density circuit designs.

Applications

The SY100E137JZ-TR is suitable for use in a broad array of applications that demand high-speed logic operations. These include, but are not limited to:

  • Telecommunications equipment
  • Networking hardware
  • High-speed data acquisition systems
  • Automated test equipment
  • Signal processing units

Quality and Support

Microchip Technology is a well-known leader in the semiconductor industry, providing comprehensive technical support and ensuring that their products meet the highest quality standards. The SY100E137JZ-TR is backed by Microchip's commitment to customer satisfaction, with support and resources readily available to assist with integration, troubleshooting, and performance optimization.

Ordering Information

The product is offered with the part number SY100E137JZ-TR and is available for order from Microchip Technology's network of authorized distributors and representatives. Customers can rely on prompt delivery and excellent logistical support to meet their project timelines and requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess