EN
  • EN
  • DE

BPV11F

Part No BPV11F
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR 900 TO 980 NM / Phototransistors 930nm Top View Radial, 5mm Dia (T 1 3/4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Vishay
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 70 V
Current - Collector (Ic) (Max) 10 mA
Current - Dark (Id) (Max) 50 nA
Wavelength 930nm
Viewing Angle 30°
Power - Max 150 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case Radial, 5mm Dia (T 1 3/4)
Base Product Number BPV11
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 864468-BPV11F
Ultra Librarian 3D Model Ultra Librarian BPV11F CAD Model

Description

The 864468-BPV11F is an optical sensor phototransistor designed for various applications. With a maximum power of 150 mW, it offers reliable performance and durability.

  • Maximum Power: 150 mW
  • Voltage Collector-Emitter Breakdown: 70 V
  • Current Collector: 10 mA (Max)
  • Viewing Angle: 30 degrees
  • Wavelength: 930nm
  • Mounting Type: Through Hole
  • Package: Radial
  • Operating Temperature: -40°C to 100°C
  • Manufacturer: Vishay
  • Product Status: Active
  • Category: Sensors and Transducers

You May Also Be Interested in

Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 880NM 2-PLCC / Phototransistor IR Chip Silicon 880nm 2-Pin PLCC T/R
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT CLEAR 1206
Lowest to $0.0465
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 3SMD / Phototransistors 570nm Top View 3-SMD, Gull Wing
Need more? Email Us
Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 30V SIDELOOK
Lowest to $0.3430
Everlight Electronics Co Ltd
Phototransistor Filter Topview Rohsconf
Lowest to $0.0693
Vishay
PHOTOTRANSISTOR 450 TO 1080 NM / Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.0734
Rohm Semiconductor
PHOTOTRANSISTOR 800NM / Phototransistor Chip Silicon 800nm 2-Pin Case 1305(3412Metric) T/R
Need more? Email Us
Rohm Semiconductor
Phototransistor Chip 800nm 4-Pin SMD T/R / PHOTOTRANS SIDE VIEW SMD
Lowest to $0.2189
OSRAM Opto Semiconductors Inc.
Silicon PIN Photodiode, -40 to 100 °C, 2 x 4.6 x 1.1 mm
Lowest to $0.7659

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6940 $52.0500
180+ $0.5695 $102.5100
275+ $0.5517 $151.7175
375+ $0.5339 $200.2125
485+ $0.5161 $250.3085
650+ $0.4627 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess