EN
  • EN
  • DE

CD74HCT4020MG4

Part No CD74HCT4020MG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description High-Speed CMOS Logic 14-Stage Binary Counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160401-CD74HCT4020MG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT4020MG4 CAD Model

Description

The CD74HCT4020MG4 is a high-speed CMOS logic 14-stage binary counter fabricated with silicon gate CMOS technology. It possesses the high noise immunity and low power consumption typical of CMOS circuitry, while also providing speeds similar to low power Schottky TTL circuits. This device is part of the Texas Instruments range of integrated circuits designed to be used in a wide array of applications such as timing, counting, and frequency division.

Its 14-stage counter has an on-chip oscillator with an output available at every stage, allowing for versatile use in frequency division and counter operations. The counter advances on the negative-going edge of the clock pulse, providing precise timing and sequencing. The CD74HCT4020MG4 is capable of interfacing with standard TTL integrated circuits, thanks to its 'HCT' logic level.

The counter can be reset to zero by a high level on the reset line, and this action does not require the clock to be held at any particular state. This feature allows for synchronous resetting of the entire system when needed. The CD74HCT4020MG4 is provided in a 16-pin SOIC package, ensuring a compact footprint suitable for space-constrained applications.

The device operates over a broad voltage range from 4.5V to 5.5V, making it compatible with most 5V systems. Its low power consumption makes it an excellent choice for battery-operated and portable electronic equipment. The CD74HCT4020MG4 also features a balanced propagation delay and transition times, which provides reliable, high-speed operation in digital systems.

Texas Instruments is known for its commitment to manufacturing high-quality, reliable components, and the CD74HCT4020MG4 is no exception. It is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring performance and durability in the most demanding conditions.

In summary, the CD74HCT4020MG4 from Texas Instruments is a versatile, high-speed binary counter that provides reliable operation for a variety of digital applications. Its compatibility with TTL levels, low power consumption, and compact packaging make it an ideal choice for designers looking for a dependable counting solution.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess