EN
  • EN
  • DE

HEF4020BP,652

Part No HEF4020BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 14STG BINARY COUNTER 16-DIP / Counter/Divider Single 14-Bit Binary UP 16-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 35MHz
Operating Supply Voltage 3 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775923-HEF4020BP,652
Popularity Medium
Supply and Demand Status Balance
Family Name HEF4020
Introduction Date August 10, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4020BP,652 CAD Model

Description

Product Overview: HEF4020BP,652

The HEF4020BP,652 is a high-quality integrated circuit (IC) produced by NXP Semiconductors, a renowned leader in the electronics industry. This IC is a 14-stage binary ripple counter, which is part of the HEF4000 family, a series of logic circuits that use silicon gate CMOS technology. This technology ensures low power consumption and a broad range of operating conditions, making the HEF4020BP,652 an excellent choice for a variety of electronic applications.

Key Features

  • Type: 14-stage binary ripple counter.
  • Logic Family: HEF4000.
  • Technology: Silicon gate CMOS.
  • Package: DIP-16 (Dual In-line Package).
  • Supply Voltage Range: 3 V to 15 V.
  • Operating Temperature: -40°C to +85°C.
  • Counter Type: Binary.
  • Output Current: 4.2 mA.

Applications

The HEF4020BP,652 is versatile and can be used in various applications. It is particularly well-suited for frequency division, time delay generation, and as an on-chip oscillator in microprocessor systems. Its robust design also makes it ideal for use in counters, timers, and as a component in sequential logic circuits. Its wide operating voltage range and temperature stability allow it to be used in both commercial and industrial environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF4020BP,652 is manufactured to stringent standards, ensuring its reliability and performance in the field. It is designed to meet the requirements of a wide range of electronic devices, providing designers with a dependable solution for their counting and timing needs.

Conclusion

In summary, the HEF4020BP,652 from NXP Semiconductors is a highly reliable 14-stage binary ripple counter that leverages advanced CMOS technology for low power consumption. Suitable for a broad spectrum of applications, this IC is a testament to NXP's commitment to quality, innovation, and the provision of advanced electronic components that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess