Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 21mA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 8 V to 40 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088029-REF02BU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF02BU CAD Model

Description

Product REF02BU from Texas Instruments is a high-precision voltage reference device that is designed to deliver a consistent and stable voltage output, regardless of the changes in temperature, load, and time.

  • Voltage Output: Fixed 5-volt output, with an accuracy of ±0.3% @ 25 degrees Celsius
  • Temperature Coefficient: 10 ppm/°C
  • Output Noise: Low output noise of 20 μVp-p
  • Output Current: High output current of 10 mA
  • Output: Short-circuit proof output
  • Dropout Voltage: Low
  • Quiescent Current: Low
  • Package: Small 8-pin SOIC package

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 5V TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Lowest to $9.8612
ECAD model for ADR02BUJ-REEL7
Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Need more? Email Us
ECAD model for MAX6163BESA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241AEPA+
Maxim Integrated
IC VREF SERIES 2.048V 8SOIC
Need more? Email Us
ECAD model for MAX6191BESA+
Maxim Integrated
V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Lowest to $4.7273
ECAD model for MAX6025AEUR-T
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE
Lowest to $1.9937
ECAD model for MCP1502T-40E/CHY
Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5910 $54.3640
9+ $11.1516 $100.3644
14+ $10.8031 $151.2434
20+ $10.4546 $209.0920
25+ $10.1061 $252.6525
34+ $9.0607 $308.0638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention