EN
  • EN
  • DE

CD74HC4060PWG4

Part No CD74HC4060PWG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description High-Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160283-CD74HC4060PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC4060PWG4 CAD Model

Description

CD74HC4060PWG4 High-Speed CMOS Logic 14-Stage Binary Counter/Divider and Oscillator

The CD74HC4060PWG4 is a high-performance, silicon-gate CMOS device from Texas Instruments that combines a 14-stage binary counter with an oscillator. This integrated circuit is part of the HC and HCT family of high-speed logic devices and is designed to operate with an input voltage range from 2V to 6V, making it suitable for battery-operated and low-voltage applications.

Key Features:

  • 14-Stage Binary Counter: The device features a 14-stage ripple-carry binary counter, which can be used in a wide range of counting applications.
  • Oscillator Configuration: An on-chip RC oscillator is provided that requires only a resistor and a capacitor to set the desired oscillation frequency. It can also be driven by an external clock.
  • High-Speed Operation: The CD74HC4060PWG4 offers high-speed operation, which is typical of the HC and HCT family of logic devices.
  • Wide Operating Voltage: The device is designed to function over a broad voltage range of 2V to 6V, accommodating various application needs.
  • Low Power Consumption: It is characterized by low power consumption, making it ideal for battery-powered devices.

Applications:

The CD74HC4060PWG4 is versatile and can be used in a variety of applications, including:

  • Time-Delay Circuits
  • Counter Control
  • Frequency Dividers
  • Alarm Systems
  • Sequential Timing
  • Instrumentation and Measurement Systems

Package and Quality:

The device comes in a TSSOP package, which is designed for space-saving needs on printed circuit boards. Texas Instruments is known for its commitment to quality, and the CD74HC4060PWG4 is no exception. It is manufactured to the highest standards to ensure reliable performance and functionality.

Conclusion:

Overall, the CD74HC4060PWG4 from Texas Instruments is a reliable and efficient solution for designers looking for a high-speed binary counter with an integrated oscillator. Its robust feature set and wide voltage range make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2425 $50.9250
445+ $0.2272 $101.1040
685+ $0.2195 $150.3575
980+ $0.2042 $200.1160
1,275+ $0.1965 $250.5375
1,590+ $0.1888 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,880 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess