EN
  • EN
  • DE

UCC27423DR

Part No UCC27423DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 4A 2-OUT Low Side Inv 8-Pin SOIC T/R / IC MOSFET DRIVR DUAL HS 4A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035762-UCC27423DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC27423
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27423DR CAD Model

Description

Product Overview: Texas Instruments UCC27423DR

The UCC27423DR is a high-speed, dual-channel power MOSFET driver designed by Texas Instruments to provide efficient and reliable performance in a wide range of applications. This device is capable of delivering peak currents up to 4A, making it an excellent choice for driving large capacitive loads with minimal delay and rise times.

Key Features

  • High Peak Output Current: Capable of delivering up to 4A of peak current, ensuring robust drive capability for various loads.
  • Low Propagation Delay: Features a typical propagation delay of 15ns, which contributes to the improved switching performance of the power MOSFETs.
  • Dual Independent Channels: Contains two independent driver channels that can be configured in a non-inverting or inverting manner, providing design flexibility.
  • High-Speed Operation: Optimized for high-speed applications, enabling efficient switching and reduced power losses.
  • Industry-Standard Pinout: Compatible with the standard pinout, allowing for easy integration into existing designs without significant board changes.
  • Wide Supply Voltage Range: Operates over a supply voltage range of 4.5V to 15V, accommodating various application requirements.

Applications

The UCC27423DR is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Motor Controllers
  • Power Supplies
  • Class D Audio Amplifiers
  • Switch Mode Power Supplies

Quality and Reliability

As with all Texas Instruments products, the UCC27423DR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is available in an 8-pin SOIC package, providing a compact solution that is both space-saving and highly functional.

Technical Support and Resources

Texas Instruments provides extensive technical support and resources for the UCC27423DR, including datasheets, application notes, and design tools. These resources are designed to assist engineers in quickly integrating the device into their designs and troubleshooting any issues that may arise.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6699 $50.2425
185+ $0.5497 $101.6945
285+ $0.5325 $151.7625
390+ $0.5153 $200.9670
505+ $0.4982 $251.5910
675+ $0.4466 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,170 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess