EN
  • EN
  • DE

PDTA123EU

Part No PDTA123EU
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 30 @ 20mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 061345-PDTA123EU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA123EU CAD Model

Description

The NXP PDTA123EU is a cutting-edge PNP Resistor-Equipped Transistor (RET) that combines the functionality of a bipolar transistor with the convenience of built-in bias resistors. This innovative component is designed to simplify circuit design and reduce component count, making it an ideal solution for a wide range of applications, from simple switching operations to more complex amplification tasks.

Key Features

  • Integrated Bias Resistors: The built-in resistors are precisely engineered to provide optimal biasing, which minimizes the need for external components and reduces design complexity.
  • Simplified Circuit Design: With the resistors already integrated within the transistor, the PDTA123EU allows for a more straightforward and compact circuit layout.
  • High Efficiency: The device is characterized by its low current consumption and high linearity, which translates to efficient operation within electronic circuits.
  • Robust Performance: NXP's commitment to quality ensures that the PDTA123EU delivers reliable and consistent performance, even under varying environmental conditions.
  • Surface-Mount Package: The transistor comes in a small SOT-416 (SC-75) surface-mount package, which is suitable for high-density mounting and is ideal for space-constrained applications.

Applications

The NXP PDTA123EU is versatile and can be used in a variety of electronic devices. Some of the common applications include:

  • Switching circuits
  • Signal processing
  • Power management
  • Control systems
  • Consumer electronics
  • Automotive modules

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 50V
Collector Current (Ic) 100mA
Power Dissipation (Pd) 250mW
R1 / R2 Values 2.2 kΩ / 47 kΩ

With its robust design and convenient integration of bias resistors, the NXP PDTA123EU is a highly efficient solution for designers looking to streamline their circuit designs and enhance overall system reliability.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS PNP 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0162
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A SSM / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SSM
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A VESM / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 150 mW Surface Mount VESM
Need more? Email Us
Toshiba Semiconductor and Storage
AUTO AEC-Q TR PNP BRT, Q1BSR=4.7 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS NPN 250MW SMT3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount SMT3; MPAK
Lowest to $0.0497
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT23-3
Lowest to $0.2911
Diodes Incorporated
PREBIAS TRANSISTOR SOT23 T&R 10K
Lowest to $0.0265
ON Semiconductor
TRANS NPN 50V BIPOLAR SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Lowest to $0.2496
Panasonic
TRANS PREBIAS NPN 150MW SMINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-F2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0792 $50.2920
1,540+ $0.0650 $100.1000
2,385+ $0.0630 $150.2550
3,280+ $0.0610 $200.0800
4,245+ $0.0589 $250.0305
5,685+ $0.0528 $300.1680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess