EN
  • EN
  • DE

SMBTA06UPNE6327HTSA1

Part No SMBTA06UPNE6327HTSA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 80V 0.5A SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity NPN, PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 330mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SC74-6
Win Source Part Number 109264-SMBTA06UPNE6327HTSA1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian SMBTA06UPNE6327HTSA1 CAD Model

Description

The Infineon Technologies 109264-SMBTA06UPNE6327HTSA1 is an NPN/PNP transistor designed for low power applications.

  • Manufacturer: Infineon Technologies
  • Maximum Collector-Emitter Breakdown Voltage: 80V
  • Maximum Collector Current: 500mA
  • Package: PG-SC74-6
  • Typical Gain: 100 @ 100mA and 1V
  • Maximum Power Dissipation: 330mW
  • Applications: power management, computers and computer peripherals, and industrial applications
  • Supply and Demand Status: balanced

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $1.0014
Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Infineon Technologies
Lowest to $0.2891
Sanken
Need more? Email Us
Sanken
TRANS 4PNP DARL 60V 4A 12SIP
Lowest to $4.7338
Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess