EN
  • EN
  • DE
  • IT

TMP303DDRLR

Part No TMP303DDRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 125DEG PSH-PUL SOT563  /  Thermostat 125°C Active High Push-Pull SOT-5X3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel (TR)
Trip Temperature Threshold Hot
Switching Temperature 125°C
Accuracy ±0.2°C
Current - Output (Max) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 1.4 V ~ 3.6 V
Current - Supply 4µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 987422-TMP303DDRLR
Ultra Librarian 3D Model Ultra Librarian TMP303DDRLR CAD Model

Description

The TMP303DDRLR is a premier temperature switch from Texas Instruments that offers a high level of precision and reliability for temperature monitoring applications. This device is part of the TMP303 series, which is known for its low power consumption and small form factor, making it an ideal choice for portable and battery-powered applications.

The TMP303DDRLR is designed to detect overtemperature or undertemperature conditions, providing a simple digital output signal when the temperature crosses a user-defined threshold. This feature allows for easy integration into system control circuits without the need for complex programming or additional signal conditioning.

Key Features

  • Accuracy: The device offers excellent accuracy, with a typical threshold accuracy of ±1°C, ensuring precise temperature control and monitoring.
  • Programmable Limits: Users can configure the temperature thresholds according to their specific requirements, which increases the flexibility and adaptability of the device across various applications.
  • Low Power Consumption: With a very low quiescent current, the TMP303DDRLR is optimized for power-sensitive designs.
  • Voltage Range: The device operates over a wide supply voltage range from 1.4V to 3.6V, accommodating different system power levels.
  • Output: It features an open-drain output, which allows for easy interfacing with microcontrollers and other logic systems.
  • Packaging: The TMP303DDRLR comes in a small, 6-pin SOT-563 package, which is ideal for space-constrained applications.

Applications

This temperature switch is versatile and can be used in a variety of applications including consumer electronics, industrial systems, and mobile devices. It is particularly useful in applications where temperature monitoring is critical, such as thermal management within electronic systems, environmental monitoring, and protection of battery-powered devices.

With its easy-to-use interface and accurate temperature sensing capabilities, the TMP303DDRLR from Texas Instruments stands out as a smart choice for designers looking to enhance the safety, efficiency, and performance of their temperature-sensitive applications.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess