EN
  • EN
  • DE

RE46C117S8F

Part No RE46C117S8F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Horn Driver
Input Type Logic
Output Type Logic
Operating Supply Current 14μA
Temperature Range - Operating 0°C to 50°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091688-RE46C117S8F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C117S8F CAD Model

Description

The RE46C117S8F from Microchip Technology is a sophisticated, low-power CMOS ionization smoke detector ASIC with a multitude of features designed to support residential and commercial smoke detection systems. This integrated circuit is engineered to provide reliable performance in smoke sensing while minimizing power consumption, making it an ideal choice for battery-operated systems.

Key Features

  • Low Operating Voltage: The device operates at a voltage range of 6V to 12V, suitable for battery-operated applications, ensuring a long life span and consistent performance.
  • On-Chip Oscillator: With an internal oscillator, the RE46C117S8F simplifies the design by reducing the need for external components.
  • Interconnect up to 40 Detectors: The ability to interconnect up to 40 detectors makes it an excellent choice for comprehensive smoke detection systems in larger installations.
  • Temporal Horn Pattern: It includes a built-in temporal horn pattern that adheres to industry standards for emergency event signaling.
  • Low Battery Detection: The ASIC features a low battery detection mechanism that alerts users when the battery voltage falls below a predefined threshold.
  • Chamber Test Functionality: The device supports chamber test functionality, ensuring that the smoke detection system is operational and reliable.

Applications

The RE46C117S8F is designed for use in a variety of smoke detection applications, including:

  • Residential smoke alarms
  • Commercial smoke detection systems
  • Portable smoke detectors
  • Fire alarm systems

Design Support

Microchip Technology provides comprehensive design support for the RE46C117S8F, including detailed datasheets, application notes, and reference designs. This ensures that engineers can efficiently integrate this ASIC into their smoke detection systems with confidence, reducing time-to-market and enhancing system reliability.

With its advanced features and Microchip's support, the RE46C117S8F is a robust solution for designers looking to create effective smoke detection systems that meet the stringent requirements of safety and reliability.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7221 $60.2735
85+ $1.4137 $120.1645
130+ $1.3687 $177.9310
175+ $1.3248 $231.8400
230+ $1.2809 $294.6070
305+ $1.1481 $350.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess