EN
  • EN
  • DE

ATA6614-EK

Part No ATA6614-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION KIT FOR ATA6614  /  ATA6614 LIN + MCU Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Interface
Function LIN + MCU
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATA6614
Primary Attributes LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog
Supplied Contents Board(s)
Secondary Attributes SPI Interface
Base Product Number ATA6614
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1046737-ATA6614-EK
Ultra Librarian 3D Model Ultra Librarian ATA6614-EK CAD Model

Description

The ATA6614-EK evaluation kit from Microchip Technology is a comprehensive development tool designed to assist engineers in evaluating, prototyping, and testing the ATA6614 integrated circuit (IC). This IC is a LIN system basis chip that combines a LIN transceiver with a voltage regulator and watchdog in a single package, making it an ideal solution for automotive and industrial applications where robust communication and reliable system operation are critical.

Key Features of the ATA6614-EK Evaluation Kit:

  • Integrated LIN Transceiver: The onboard ATA6614 IC features a LIN 2.0/2.1/SAE J2602-2-compliant transceiver, ensuring compatibility with a wide range of LIN networks.
  • Voltage Regulator: A built-in voltage regulator with various output options provides stable power supply for the microcontroller and other peripherals, enhancing the system's reliability.
  • Watchdog Timer: The integrated watchdog timer helps to ensure that the system operates as intended by monitoring the microcontroller for potential malfunctions.
  • Easy Connectivity: The evaluation kit offers accessible connectors and interfaces for quick integration with existing systems and for connecting additional sensors or actuators.
  • Flexible Power Supply Options: The kit can be powered through USB or an external power supply, providing flexibility for different testing environments.
  • Comprehensive Documentation: Microchip provides detailed documentation, including datasheets, application notes, and user guides to facilitate the development process.
  • Software Support: The evaluation kit is supported by Microchip's software tools, which can help to accelerate firmware development and testing.

The ATA6614-EK is not only a robust tool for seasoned engineers but also an excellent starting point for those new to LIN bus technology. Its intuitive design and extensive support materials make it easy to get started with LIN applications. Whether for automotive body control modules, sensor interfaces, or actuator control, the ATA6614-EK from Microchip Technology is a versatile and reliable choice for your development needs.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess