Products specifications Report Issue?

Win Source Part Number WS1168910-RASPBERRY PI A+
Win Source Part Number Cross
Manufacturer Raspberry Pi
Category Evaluation Boards - Embedded - MCU, DSP
Mounting Type Fixed
Part Status Active
Type MPU
Core Processor ARM11, VideoCore
Contents Board(s)
Board Type Single Board Computers (SBC)
Ultra Librarian 3D Model Ultra Librarian RASPBERRY PI A+ CAD Model

Description

The Raspberry Pi is a high-performance MPU board manufactured by Raspberry Pi.

  • Manufacturer: Raspberry Pi
  • Category: Evaluation Boards - Embedded - MCU, DSP
  • Core Processor: ARM11
  • Technology: VideoCore
  • Board Type: Single Board
  • Status: Active
  • Mounting Type: Fixed
  • Type: Single Board Computers (SBC)
  • Cross-Reference Compatibility: Yes

You May Also Be Interested in

Raspberry Pi
Raspberry Pi 4 Model B 1 GB RAM
Lowest to $118.2137
ECAD model for Raspberry Pi 4 Model B 1GB
Advantech Corp
ATOM N270 MINI-ITX WITH CRT/LVDS, 6 COM, AND DUAL LAN / CIRC MOD
Need more? Email Us
ECAD model for AIMB-210F-S6B1E
Advantech Corp
PENTIUM D1508 2.2GHZ 2C /
Need more? Email Us
ECAD model for SOM-5992P2-U2A1
Advantech Corp
LGA775 C2Q/C2D/PENTIUM DUAL CORE
Need more? Email Us
ECAD model for PCE-5124G2-00A1E
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
ECAD model for CC-SBP-WMX-JN7A
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
ECAD model for SC0678
Advantech Corp
Intel® Core™ i7/i5/i3/Celeron uFC-PGA988 Mini-ITX with CRT/DVI/HDMI/LVDS, 6 COM, Dual LAN, PCIe x16 | MOTHERBOARD I CORE QM67 MINI-ITX
Need more? Email Us
ECAD model for AIMB-272G2-00A1E
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
ECAD model for DS-280GB-U0A1E
Advantech Corp
Motherboard, 2.5GHz/2.9GHz/3GHz/3.1GHz/3.3GHz/3.4GHz Intel CPU 16GB DDR3 10Mbps/100Mbps/1000Mbps 2048x1536Pixels / MICROATX VGA/2 COM/10 USB/SNL LA
Need more? Email Us
ECAD model for AIMB-501L-KSA1E

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention