EN
  • EN
  • DE

RE46C104-V/P

Part No RE46C104-V/P
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Win Source Part Number 182626-RE46C104-V/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RE46C104-V/P CAD Model

Description

The RE46C104-V/P is an advanced ionization-type smoke detector integrated circuit (IC) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This IC is specifically tailored for use in residential and commercial smoke detectors, providing reliable performance and a host of features to enhance the functionality of smoke detection systems.

Key Features:

  • Low Operating Voltage: The RE46C104-V/P operates at a low voltage, which makes it ideal for battery-operated devices, ensuring long battery life and consistent operation.
  • On-Chip Oscillator: The integrated oscillator with a minimal external component count simplifies circuit design and reduces overall system cost.
  • Interconnect Capability: This IC supports interconnectivity between multiple smoke detectors, allowing for a network of detectors to communicate and trigger simultaneous alarms, enhancing safety in multi-room or multi-level dwellings.
  • Temporal Horn Pattern: It includes a built-in horn driver with a temporal pattern control that complies with regulatory standards for audible alerts in smoke detection.
  • Low Battery Detection: The IC features a low battery detection function that alerts users when the battery needs replacement, ensuring the smoke detector remains operational at all times.
  • High Stability: Designed with high stability in mind, the RE46C104-V/P resists changes in temperature and humidity, maintaining consistent performance under a variety of environmental conditions.

Applications:

The RE46C104-V/P is versatile and can be used in a wide range of applications, including:

  • Residential smoke alarms
  • Commercial smoke detection systems
  • Fire alarm systems
  • Portable smoke detectors

Technical Specifications:

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. The datasheet contains comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for proper integration of the RE46C104-V/P into smoke detection systems.

In conclusion, the Microchip Technology RE46C104-V/P smoke detector IC offers a high-performance, cost-effective solution for smoke detection needs, with features that ensure safety, reliability, and compliance with industry standards.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess