EN
  • EN
  • DE

TDC-GP30YD 3K

Part No TDC-GP30YD 3K
Manufacturer ScioSense
Catalog Interface - Sensor and Detector Interfaces
Description IC CONVERTER SPI UART 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001157-TDC-GP30YD 3K
Manufacturer ScioSense
Category Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces
Type Converter
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Ultra Librarian 3D Model Ultra Librarian TDC-GP30YD 3K CAD Model

Description

The TDC-GP30YD 3K is an ultrasonic flow meter converter from ScioSense, designed for precise and reliable measurement of fluid flow in various applications. It employs a time-to-digital converter (TDC) to accurately measure the transit time of ultrasonic pulses, which is directly proportional to the flow velocity. This device supports a wide range of transducers and pipe sizes, offering flexibility in system design and installation. The 3K designation likely refers to a specific configuration or calibration setting.

Applications

  • Water metering: Residential and commercial water flow measurement.
  • Gas metering: Natural gas and other gas flow measurement.
  • Heat metering: Energy consumption monitoring in heating systems.
  • Industrial flow measurement: Monitoring fluid flow in chemical, pharmaceutical, and food processing industries.

Features

  • High-precision TDC: Enables accurate measurement of transit time differences.
  • Wide dynamic range: Allows measurement of both low and high flow rates.
  • Flexible transducer interface: Supports various ultrasonic transducers.
  • Temperature compensation: Corrects for temperature-dependent variations in sound velocity.
  • Digital interface: Provides easy integration with microcontrollers and other systems.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Accurate flow measurement: Provides reliable data for billing and control purposes.
  • Non-invasive measurement: Does not obstruct the flow path or cause pressure drops.
  • Robust performance: Operates reliably in harsh environments.
  • Easy integration: Simplifies system design and reduces development time.
  • Long battery life: Suitable for remote monitoring applications.

Additional Details

The TDC-GP30YD 3K utilizes a time-to-digital converter to measure the time difference between ultrasonic pulses traveling in opposite directions along the flow path. This time difference is directly proportional to the flow velocity, which can then be used to calculate the flow rate. The device incorporates sophisticated signal processing algorithms to improve the accuracy and robustness of the measurement. Temperature compensation is crucial for accurate flow measurement, as the speed of sound in the fluid changes with temperature. The TDC-GP30YD typically includes a temperature sensor and compensation circuitry to correct for these variations. The digital interface allows for easy communication with a microcontroller or other system controller, enabling data logging, remote monitoring, and control. The low power consumption of the device makes it suitable for battery-powered applications, such as remote water meters and gas meters.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess