EN
  • EN
  • DE

SSC7150-ML-AB0-TR

Part No SSC7150-ML-AB0-TR
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR FUSION HUB 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Motion Coprocessor
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number SSC7150
Other Names SSC7150-ML-AB0-DKR,SSC7150-ML-AB0-CT
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261022-SSC7150-ML-AB0-TR
Ultra Librarian 3D Model Ultra Librarian SSC7150-ML-AB0-TR CAD Model

Description

SSC7150-ML-AB0-TR from Microchip Technology

The SSC7150-ML-AB0-TR is a cutting-edge sensor hub from Microchip Technology, designed to offer a comprehensive solution for managing multiple sensors in a wide range of applications. This advanced device simplifies the task of sensor data collection and processing, making it an ideal choice for designers looking to enhance the performance and efficiency of their systems.

Key Features

  • Integrated Sensor Fusion: The SSC7150-ML-AB0-TR incorporates sophisticated sensor fusion algorithms that combine data from various sensors to deliver accurate and reliable information. This enables the creation of complex applications such as navigation, motion tracking, and gesture recognition.
  • High Precision: With its precision-engineered design, this sensor hub ensures high accuracy in data processing, which is critical for applications that demand precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, the SSC7150-ML-AB0-TR consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Flexibility: This device supports a wide range of sensors, including accelerometers, gyroscopes, magnetometers, and pressure sensors, providing flexibility for system designers to choose the best sensors for their specific needs.
  • Easy Integration: The SSC7150-ML-AB0-TR is available in a tape and reel (TR) format, facilitating automated assembly processes and ensuring easy integration into various product designs.

Applications

The versatility of the SSC7150-ML-AB0-TR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Gaming devices
  • Industrial monitoring and control systems
  • Robotics
  • Unmanned vehicles (drones)

Overall, the SSC7150-ML-AB0-TR from Microchip Technology represents a robust and reliable solution for designers who require a high-performance sensor hub capable of delivering seamless sensor integration and sophisticated data processing capabilities.

You May Also Be Interested in

Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess