EN
  • EN
  • DE

PM8321-PGI

Part No PM8321-PGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE HI DENSITY / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Tray
Product Status Active
Base Product Number PM8321
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991C
HTSUS 8542.39.0001
Win Source Part Number 813950-PM8321-PGI
Ultra Librarian 3D Model Ultra Librarian PM8321-PGI CAD Model

Description

The PM8321-PGI is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed for high-performance applications that require reliable and efficient power management solutions.

Key Features

  • High Efficiency: The PM8321-PGI is engineered to provide exceptional power efficiency, which is crucial for extending the battery life of portable devices and reducing heat generation in high-power systems.
  • Advanced Power Management: It offers sophisticated power management capabilities that ensure stable power delivery and enhance the performance of the end application.
  • Compact Design: The device comes in a compact package, making it an ideal choice for space-constrained applications without compromising on functionality.
  • Versatility: This product is versatile and can be used in a wide range of applications, including industrial, automotive, and consumer electronics, where efficient power management is critical.

Applications

The PM8321-PGI is suitable for a variety of applications, such as:

  • Power supply modules
  • Embedded systems
  • Networking equipment
  • Automotive electronics
  • Portable and wearable devices

Technical Specifications

The PM8321-PGI boasts impressive technical specifications that cater to demanding power requirements:

  • Input Voltage Range: Specifically designed to accommodate a wide range of input voltages.
  • Output Voltage Accuracy: Ensures precise voltage regulation for sensitive components.
  • Thermal Management: Integrated features that help manage device temperature for improved reliability.
  • Protection Features: Includes overvoltage, undervoltage, and overcurrent protection to safeguard the device and connected components.

Microchip Technology's PM8321-PGI is a testament to the company's commitment to providing advanced solutions for power management challenges. Its integration of efficiency, compactness, and versatility makes it a top choice for designers and engineers looking to enhance their products with reliable power management.

You May Also Be Interested in

Others
Lowest to $18.3934
ST-Ericsson Inc
Lowest to $42.5952
Broadcom Limited
Lowest to $10.8258
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess