EN
  • EN
  • DE

LTC1439IGW

Part No LTC1439IGW
Manufacturer Linear Technology
Catalog Misc Products
Description Dual High Efficiency, Low Noise, Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828597-LTC1439IGW
Ultra Librarian 3D Model Ultra Librarian LTC1439IGW CAD Model

Description

Product Overview: LTC1439IGW

The LTC1439IGW is a high-performance, multi-function power management integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This versatile IC is engineered to meet the demanding requirements of complex digital systems, providing precise power control and monitoring to ensure optimal performance and reliability.

Key Features

  • High Efficiency: The LTC1439IGW offers excellent conversion efficiency, which is crucial for minimizing heat generation and power loss in high-performance electronics.
  • Multiple Output Channels: This IC provides several regulated output voltages, making it an ideal choice for systems that require multiple power rails with tight voltage regulation.
  • Programmable Current Limit: It includes a programmable current limit feature that protects the device and the load from overcurrent conditions.
  • Low Dropout Operation: The LTC1439IGW can operate with a very low dropout voltage, which is beneficial for battery-powered applications where maximizing the usable battery voltage range is essential.

Applications

The LTC1439IGW is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Computing and server systems
  • Industrial and automotive electronics

Technical Specifications

  • Package: The IC is available in a wide body (7.4mm) surface mount compatible package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Voltage Accuracy: The LTC1439IGW maintains tight voltage accuracy, which is critical for powering sensitive digital circuits.

The LTC1439IGW from Linear Technology is a robust, flexible solution for managing power requirements in sophisticated electronic systems. Its combination of efficiency, precision, and versatility makes it a top choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess