EN
  • EN
  • DE

STEVAL-IFS012V1

Part No STEVAL-IFS012V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Temperature
Interface I2C, USB
Voltage - Supply 5V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part ST72F651AR6, STTS75, STLM20
Other Names 497-8419
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283691-STEVAL-IFS012V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS012V1 CAD Model

Description

STEVAL-IFS012V1 - Smart Motion Sensor Module from STMicroelectronics

The STEVAL-IFS012V1 is an advanced smart motion sensor module designed by STMicroelectronics, a global semiconductor leader renowned for its cutting-edge technology. This module is part of ST's Function Pack sensing solutions and is specifically crafted to offer a versatile and high-performance motion sensing experience for a wide range of applications.

At the heart of the STEVAL-IFS012V1 lies a powerful combination of ST's MEMS sensors and microcontroller technology. It integrates the LSM6DSOX iNEMO inertial module, featuring a 3D digital accelerometer and a 3D digital gyroscope, along with the LIS2DW12 3-axis accelerometer, and the LPS22HH MEMS pressure sensor. These sensors work in tandem to provide precise and reliable motion detection, orientation, and altitude data.

The module is built around the STM32L4R9ZI ultra-low-power microcontroller, which ensures efficient data processing while minimizing power consumption, making it an ideal choice for battery-operated devices. The microcontroller is supported by ST's state-of-the-art software algorithms that enable advanced features such as free-fall detection, 6D/4D orientation, tap and double-tap recognition, and pedometer functionality.

Connectivity is a key aspect of the STEVAL-IFS012V1, and it does not disappoint. It includes support for Bluetooth Low Energy (BLE) wireless communication, allowing it to easily interface with smartphones, tablets, and other BLE-capable devices. This feature opens up a myriad of possibilities for remote monitoring and control applications.

The module also comes with a comprehensive development ecosystem, including software libraries and example code, which significantly simplifies the prototyping and development process. This allows engineers and developers to quickly integrate the STEVAL-IFS012V1 into their projects and reduce time-to-market.

Whether you're developing applications for wearable devices, gaming and virtual reality, healthcare, or industrial monitoring, the STEVAL-IFS012V1 provides the flexibility, performance, and ease of use required to create innovative and responsive motion-based solutions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess