EN
  • EN
  • DE

LT3970IDDB#PBF

Part No LT3970IDDB#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828540-LT3970IDDB#PBF
Ultra Librarian 3D Model Ultra Librarian LT3970IDDB#PBF CAD Model

Description

Overview of LT3970IDDB#PBF

The LT3970IDDB#PBF is a robust and efficient DC/DC converter integrated circuit designed and manufactured by Linear Technology. This high-performance product is specifically engineered to address the needs of applications requiring a reliable power conversion solution with a wide input voltage range and an adjustable output voltage.

Key Features

  • Wide Input Voltage Range: The LT3970IDDB#PBF can operate with an input voltage range from 4.3V to 38V, making it suitable for a variety of supply sources, including automotive batteries and industrial systems.
  • Adjustable Output Voltage: The output voltage of this converter can be adjusted from 1.19V to 30V, providing flexibility for different voltage requirements in electronic circuits and devices.
  • High Efficiency: With its internal 3.5A switch, the device can deliver high efficiency, which is critical for reducing heat and increasing reliability in sensitive electronic applications.
  • Burst Mode® Operation: The LT3970IDDB#PBF features Burst Mode operation, which significantly improves efficiency at low output currents and reduces standby power consumption.
  • Thermal Protection: The device includes thermal protection features that shut down the device in the event of overheating, ensuring additional safety and longevity.

Applications

The versatile nature of the LT3970IDDB#PBF makes it an ideal choice for a wide array of applications, including but not limited to:

  • Automotive and industrial power systems
  • Portable and battery-powered electronics
  • Telecommunications infrastructure
  • Embedded systems
  • Power supply modules

Package and Reliability

The LT3970IDDB#PBF is offered in a compact 10-lead DFN (3mm x 3mm) package, which is designed to save space in densely populated PCBs. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for industrial and automotive applications where durability is a critical requirement.

In summary, the LT3970IDDB#PBF by Linear Technology is a highly adaptable, efficient, and reliable power conversion solution that meets the demands of a wide range of electronic systems and applications.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess