EN
  • EN
  • DE

STM32L15PRIMER

Part No STM32L15PRIMER
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L1
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Raisonance EvoPrimer
Utilized IC / Part STM32L152
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283953-STM32L15PRIMER
Ultra Librarian 3D Model Ultra Librarian STM32L15PRIMER CAD Model

Description

The STM32L15PRIMER is a comprehensive development platform from STMicroelectronics, designed to facilitate the development and testing of applications running on the STM32L1 series of microcontrollers. This series is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated and energy-efficient applications.

Key Features:

  • STM32L1 Microcontroller: At the heart of the STM32L15PRIMER is an STM32L1 series microcontroller, which is based on the ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz. The MCU offers a blend of performance, power efficiency, and feature integration.
  • Energy Efficiency: The STM32L1 series is designed with energy efficiency in mind, featuring several power-saving modes including a low-power run mode, sleep mode, and a stop mode that allows for a quick wake-up time.
  • On-board Features: The development kit includes a range of built-in features such as an ST-LINK/V2 in-circuit debugger/programmer, a comprehensive set of peripherals for connectivity and sensor integration, and a touch-sensing button for user input.
  • Extension Capabilities: The platform offers extension headers that allow for easy connection to daughter boards or additional modules, expanding the development ecosystem and capabilities.
  • Software Development: The STM32L15PRIMER is supported by a wide range of development tools, including the STM32Cube software suite which provides a comprehensive software HAL library, as well as various software examples and direct support from the STMicroelectronics community.

Applications:

With its ultra-low-power consumption and robust feature set, the STM32L15PRIMER is particularly well-suited for applications such as:

  • Energy-saving devices
  • Portable medical equipment
  • Wearable technology
  • Environmental monitoring systems
  • IoT devices

Summary:

The STM32L15PRIMER from STMicroelectronics is a versatile and energy-efficient development tool that provides a solid foundation for the rapid prototyping and development of applications based on the STM32L1 series microcontrollers. Its rich set of features and extensive support materials make it an excellent choice for developers looking to create innovative applications with stringent power constraints.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess