Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM32F0
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M0
Platform Discovery Kit
For Use With/Related Products STM32 F0
Mounting Fixed
Contents Board(s)
Win Source Part Number 795685-STM32F0308-DISCO
Popularity Medium
Supply and Demand Status Limited
Introduction Date August 29, 2013
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STM32F0308-DISCO CAD Model

Description

The STM32F0308-DISCO Discovery kit from STMicroelectronics is a valuable tool for developers and enthusiasts looking to explore the features and capabilities of the STM32F0 series microcontrollers. This discovery kit is designed to make it easy for users to get started with the STM32F030R8T6 microcontroller, which is part of STMicroelectronics' ARM Cortex-M0 based series of MCUs.

Key Features

  • STM32F030R8T6 Microcontroller: At the heart of the Discovery kit is the STM32F030R8T6 microcontroller, featuring 64 KB of Flash memory, 8 KB of RAM in an LQFP64 package.
  • On-board ST-LINK/V2: The integrated ST-LINK/V2 allows for easy programming and debugging, with the ability to act as a standalone SWD programmer with the included firmware.
  • Comprehensive Development Ecosystem: Users have access to a wide range of development tools including the STM32CubeMX for initialization code generation, and various IDEs such as IAR, Keil, and the AC6 SW4STM32.
  • Expansion Connectors: The kit offers expansion connectors such as Arduino Uno V3 connectivity support and ST morpho extension pin headers for full access to all STM32 I/Os, enabling easy connection to other boards and modules.

Additional Features

  • LEDs for power and user feedback.
  • User and reset push-buttons for easy interaction.
  • Extension header for LQFP64 I/Os for quick connection to prototyping boards and easy probing.

Whether you're a professional engineer working on a commercial product, a student learning about microcontrollers, or a hobbyist creating a new project, the STM32F0308-DISCO Discovery kit is an excellent starting point. Its ease of use, combined with the comprehensive features of the STM32F0 series, makes it a versatile platform for a wide range of applications, from simple embedded systems to more complex control systems.

With the STM32F0308-DISCO Discovery kit, STMicroelectronics continues to provide affordable and flexible solutions for developers at all levels to test ideas and build innovative applications with the STM32 microcontroller family.

You May Also Be Interested in

Raspberry Pi
RASPBERRY PI PICO H RP2040
Lowest to $15.9305
ECAD model for SC0917
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
ECAD model for RTK7EKA6M5S00001BE
Infineon Technologies
BOOT KIT XMC1300 EVAL BRD
Need more? Email Us
ECAD model for KITXMC13BOOT001TOBO1
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
STMicroelectronics
NUCLEO-64 STM32F411RE EVAL BRD
Lowest to $82.1053
ECAD model for NUCLEO-F411RE
SparkFun Electronics
MICROMOD SAMD51 PROCESSORN
Need more? Email Us
ECAD model for DEV-16791
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
ECAD model for DEV-16771

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention