Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC563M
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC56
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1341677-SPC56XVTOP-M
Ultra Librarian 3D Model Ultra Librarian SPC56XVTOP-M CAD Model

Description

The SPC56XVTOP-M is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This powerful microcontroller is part of the SPC56 family, which is renowned for its robust performance and reliability in harsh environments.

Key Features

  • Advanced e200z4d Dual-Core Processor: At the heart of the SPC56XVTOP-M lies a 32-bit Power Architecture® with dual cores, each capable of operating up to 80 MHz, providing exceptional processing capabilities for complex tasks.
  • Enhanced Memory: The device boasts a substantial memory capacity, including up to 3 MB of Flash memory and 192 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Set of Peripherals: With a variety of on-chip peripherals such as multiple CAN interfaces, LIN, SPI, I2C, and PWM modules, this microcontroller is well-equipped to handle diverse communication and control tasks.
  • Robust Safety Features: The SPC56XVTOP-M incorporates safety features like ECC (Error Correction Code) on both Flash and RAM, a Memory Protection Unit (MPU), and a watchdog timer, making it suitable for safety-critical systems.
  • Low Power Consumption: Despite its performance, the microcontroller is designed for efficiency, featuring low-power modes to reduce energy consumption when full power is not required.

Applications

The versatility of the SPC56XVTOP-M allows it to be used in a wide range of applications, particularly where high reliability and performance are paramount. It is ideal for:

  • Automotive control units such as engine management, transmission control, and advanced driver assistance systems (ADAS).
  • Industrial automation systems requiring precise real-time control and communication capabilities.
  • Aerospace and defense applications where ruggedness and dependable performance are critical.

With its powerful dual-core architecture, extensive memory, and comprehensive set of peripherals, the SPC56XVTOP-M from STMicroelectronics stands out as a microcontroller capable of driving the next generation of advanced automotive and industrial systems.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K21 EVAL BRD
Need more? Email Us
ECAD model for TWR-K21F120M
Raspberry Pi
RASPBERRY PI PICO H RP2040
Lowest to $15.9305
ECAD model for SC0917
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
ECAD model for ADZS-21369-EZLITE
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
STMicroelectronics
NUCLEO-144 STM32L496ZG EVAL BRD
Lowest to $45.5704
ECAD model for NUCLEO-L496ZG
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention