EN
  • EN
  • DE

SPC564AADPT324S

Part No SPC564AADPT324S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC564A
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC564
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1284062-SPC564AADPT324S
Ultra Librarian 3D Model Ultra Librarian SPC564AADPT324S CAD Model

Description

The SPC564AADPT324S is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance device is part of the Power Architecture family and is engineered to deliver exceptional computational power, enhanced reliability, and a rich set of features.

Core Features:

  • Advanced Processor Core: At the heart of the SPC564AADPT324S lies a 32-bit Power Architecture core that operates at a frequency of up to 120 MHz, providing the computational muscle required for complex tasks.
  • Memory Capacity: The microcontroller is equipped with a generous memory capacity, including 1.5M bytes of flash memory and 64K bytes of RAM, ensuring ample space for application code and data storage.
  • Enhanced Safety: Safety features are paramount in automotive and industrial environments, and this microcontroller includes a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM, enhancing system reliability and safety.
  • Flexible Peripheral Set: A wide range of peripherals complements the core, including multiple CAN interfaces, serial communication interfaces (SCI), digital and analog I/Os, and timers, providing versatility in system design.
  • Robust Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.

Applications:

The SPC564AADPT324S is ideal for a variety of applications within the automotive sector, including engine management, transmission control, chassis control, and body electronics. It is also well-suited for industrial applications that require high reliability and real-time performance.

Development Support:

STMicroelectronics provides extensive support for the SPC564AADPT324S through its development ecosystem, including evaluation boards, software tools, and a comprehensive set of documentation to accelerate the design and development process for engineers.

Conclusion:

With its robust feature set, the SPC564AADPT324S microcontroller from STMicroelectronics stands as a powerful solution for the next generation of automotive and industrial control systems. Its combination of processing power, memory capacity, safety features, and peripheral flexibility makes it an ideal choice for sophisticated and reliable applications.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess